L-com, Inc. RFID Antennas HG72107U-PRO

Description
ANTOMNI 700-2100MHz 7dBi
Request a Quote Datasheet
Description
ANTOMNI 700-2100MHz 7dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 671828 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671828
RFID Antennas 671828
ANTOMNI 700-2100MHz 7dBi

ANTOMNI 700-2100MHz 7dBi

Supplier's Site
RF Antennas - 5073-HG72107U-PRO-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 700-2100MHZ 7DBI

ANTOMNI 700-2100MHZ 7DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 671828 5073-HG72107U-PRO-ND
Product Name RFID Antennas RF Antennas
Applications RFID Cellular or PCS Terminal; Modem or Wireless Network; AWS, LTE, PCS
Primary Frequency Range 2100.0 to ? MHz 829.0 to 1940.0 MHz
Gain 7 dB 4 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108802-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details