L-com, Inc. RF Antennas HG2471-06DPU-4NF

Description
WIFI 6E, 2400-2500/5150-7250 MHZ
Request a Quote Datasheet
Description
WIFI 6E, 2400-2500/5150-7250 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2471-06DPU-4NF-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E, 2400-2500/5150-7250 MHZ

WIFI 6E, 2400-2500/5150-7250 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2471-06DPU-4NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6200.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details