L-com, Inc. 2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna HG2458-06U-PRO

Description
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications Wireless video systems 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications
Datasheet
Description
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications Wireless video systems 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna - HG2458-06U-PRO - L-com, Inc.
North Andover, MA, United States
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna
HG2458-06U-PRO
2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna HG2458-06U-PRO
Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features All weather operation Fiberglass radome Heavy duty industrial grade design Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts Application 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications Wireless video systems 2.4GHz Wi-Fi applications 5.8 GHz UNII and ISM applications Point-to-multipoint applications

Professional Performance
The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG2458-06U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-06U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength.

Features

  • All weather operation
  • Fiberglass radome
  • Heavy duty industrial grade design
  • Integral N-Female connector
  • Twin heavy duty steel mounting brackets and u-bolts

Application

  • 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications
  • Wireless video systems
  • 2.4GHz Wi-Fi applications
  • 5.8 GHz UNII and ISM applications
  • Point-to-multipoint applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-06U-PRO
Product Name 2.4/ 5.8 GHz 6 dBi Dual Band Omni Antenna
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details