L-com, Inc. 3.3-3.8GHz, 90 Degree Sector Antenna, 17.0 dBi, 4-Port, ±45 Slant Polarization HG3517DP4-090

Description
Superior Performance: The L-COM Brand HG3517DP4-090 Sector Panel Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Uniform 360 degree coverage Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 90 degree of horizontal coverage Ideal for 4-sector frequency-reuse two with LTE equipment
Datasheet
Description
Superior Performance: The L-COM Brand HG3517DP4-090 Sector Panel Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Uniform 360 degree coverage Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 90 degree of horizontal coverage Ideal for 4-sector frequency-reuse two with LTE equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3-3.8GHz, 90 Degree Sector Antenna, 17.0 dBi, 4-Port, ±45 Slant Polarization - HG3517DP4-090 - L-com, Inc.
North Andover, MA, United States
3.3-3.8GHz, 90 Degree Sector Antenna, 17.0 dBi, 4-Port, ±45 Slant Polarization
HG3517DP4-090
3.3-3.8GHz, 90 Degree Sector Antenna, 17.0 dBi, 4-Port, ±45 Slant Polarization HG3517DP4-090
Superior Performance: The L-COM Brand HG3517DP4-090 Sector Panel Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Uniform 360 degree coverage Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 90 degree of horizontal coverage Ideal for 4-sector frequency-reuse two with LTE equipment

Superior Performance: The L-COM Brand HG3517DP4-090 Sector Panel Antenna combines four ports with dual ±45 slant polarization, high 17 dBi gain with a 90 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The sector antenna is ideal for applications requiring 90 degree horizontal coverage over one or more sectors and with 4-sector frequency-reuse two (ABAB) channel planning. This antenna supports LTE deployments in the 3.3 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.25" to 3.5" and various degrees of incline for easy alignment. This sector antenna is built to withstand speeds of up to 100 mph and survive in a wide-range of challenging environments.

Features

  • 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • Four ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt
  • Uniform 360 degree coverage

Application

  • 3.5 GHz Citizens Broadband Radio Service(CBRS) applications
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Point-to-multipoint (PtMP) requiring 90 degree of horizontal coverage
  • Ideal for 4-sector frequency-reuse two with LTE equipment
Supplier's Site Datasheet
3.5Ghz 17 Dbi Spatial Diversity/x Pol 4-Port Secto L-Com - 23AK3388 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 17 Dbi Spatial Diversity/x Pol 4-Port Secto L-Com
23AK3388
3.5Ghz 17 Dbi Spatial Diversity/x Pol 4-Port Secto L-Com 23AK3388
3.5GHZ 17 DBI SPATIAL DIVERSITY/X POL 4-PORT SECTO

3.5GHZ 17 DBI SPATIAL DIVERSITY/X POL 4-PORT SECTO

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3517DP4-090 23AK3388
Product Name 3.3-3.8GHz, 90 Degree Sector Antenna, 17.0 dBi, 4-Port, ±45 Slant Polarization 3.5Ghz 17 Dbi Spatial Diversity/x Pol 4-Port Secto L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
GSM & GPRS Antennas - 2766665 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details