L-com, Inc. 5.8 GHz 24 dBi Solid Parabolic Dish Antenna HG5824D

Description
Superior Performance The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. This antenna is supplied with a 60 Degree Tilt and Swivel Mast Mountkit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Radome Cover for Parabolic Dish Antennas HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Click Here for additional specifications and radome cover installations instructions. Features All weather operation Vertical or horizontal polarized mounting Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application Wireless Bridges 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System
Datasheet
Description
Superior Performance The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. This antenna is supplied with a 60 Degree Tilt and Swivel Mast Mountkit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Radome Cover for Parabolic Dish Antennas HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Click Here for additional specifications and radome cover installations instructions. Features All weather operation Vertical or horizontal polarized mounting Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application Wireless Bridges 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 24 dBi Solid Parabolic Dish Antenna - HG5824D - L-com, Inc.
North Andover, MA, United States
5.8 GHz 24 dBi Solid Parabolic Dish Antenna
HG5824D
5.8 GHz 24 dBi Solid Parabolic Dish Antenna HG5824D
Superior Performance The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. This antenna is supplied with a 60 Degree Tilt and Swivel Mast Mountkit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Radome Cover for Parabolic Dish Antennas HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Click Here for additional specifications and radome cover installations instructions. Features All weather operation Vertical or horizontal polarized mounting Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Application Wireless Bridges 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System

Superior Performance
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antennas are ideal for directional 5.8GHz ISM / UNII band applications. It features 24 dBi gain with a 9° beam-width. This antenna can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading.
This antenna is supplied with a 60 Degree Tilt and Swivel Mast Mountkit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Radome Cover for Parabolic Dish Antennas
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.
Click Here for additional specifications and radome cover installations instructions.

Features

  • All weather operation
  • Vertical or horizontal polarized mounting
  • Aluminum reflector dish with UV stable polymer finish
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available

Application

  • Wireless Bridges
  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • Point to Point, Point to Multi-point System
Supplier's Site Datasheet
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com - 23T6619 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
23T6619
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com 23T6619
ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5824D 23T6619
Product Name 5.8 GHz 24 dBi Solid Parabolic Dish Antenna Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers