L-com, Inc. 2.4/5.8 GHz 3 dBi MIMO Ceiling Antenna N Female Connectors HG2458-3SDC-3NF

Description
The L-com HG2458-3SDC-3NF is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-3SDC-3NF features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. Operating on both 2.4 GHz and 5.8 GHz frequencies, the HG2458-3SDC-3NF from L-com is ideal for use with 2x2 or 3x3 MIMO radios since the HG2458-3SDC-2NF features three separate 12 inch (1 foot) antenna leads terminated with N-male connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna’s construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system is optimized for ceiling mount with an integrated nut and screw. This 2.4 / 5.8 GHz ceiling antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Compact design Three dual band inputs via 3 foot antenna leads with N male connectors All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Application 2x2, and 3x3 MIMO applications 5.8 GHz UNII and ISM applications 4.9 GHz Homeland Security and Public Safety band IEEE 802.11a/b/g/n and 802.11ac wireless networks Point-to-multipoint applications
Description
The L-com HG2458-3SDC-3NF is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-3SDC-3NF features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. Operating on both 2.4 GHz and 5.8 GHz frequencies, the HG2458-3SDC-3NF from L-com is ideal for use with 2x2 or 3x3 MIMO radios since the HG2458-3SDC-2NF features three separate 12 inch (1 foot) antenna leads terminated with N-male connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna’s construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system is optimized for ceiling mount with an integrated nut and screw. This 2.4 / 5.8 GHz ceiling antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Compact design Three dual band inputs via 3 foot antenna leads with N male connectors All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Application 2x2, and 3x3 MIMO applications 5.8 GHz UNII and ISM applications 4.9 GHz Homeland Security and Public Safety band IEEE 802.11a/b/g/n and 802.11ac wireless networks Point-to-multipoint applications
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com HG2458-3SDC-3NF is a compact dual band omni-directional ceiling antenna designed for MIMO (Multiple In / Multiple Out) applications. It operates on both 2.4 GHz and 5.8 GHz frequencies, making it suitable for various wireless networking standards, including IEEE 802.11a/b/g/n and 802.11ac. The antenna features three separate 12-inch leads with N female connectors, allowing for easy integration with MIMO radios. Constructed with a UV-resistant ABS radome, the antenna is built for durability and can withstand all weather conditions. Its mounting system is optimized for ceiling installation, utilizing a heavy-duty steel bracket. The HG2458-3SDC-3NF is also capable of handling a maximum input power of 100 watts and has a VSWR of 2:1, ensuring efficient performance. This antenna is ideal for applications in 5.8 GHz UNII and ISM bands, as well as the 4.9 GHz Homeland Security and Public Safety band.

Datasheet Summary
Powered by GS/AI

The L-com HG2458-3SDC-3NF is a compact dual band omni-directional ceiling antenna designed for MIMO (Multiple In / Multiple Out) applications. It operates on both 2.4 GHz and 5.8 GHz frequencies, making it suitable for various wireless networking standards, including IEEE 802.11a/b/g/n and 802.11ac. The antenna features three separate 12-inch leads with N female connectors, allowing for easy integration with MIMO radios. Constructed with a UV-resistant ABS radome, the antenna is built for durability and can withstand all weather conditions. Its mounting system is optimized for ceiling installation, utilizing a heavy-duty steel bracket. The HG2458-3SDC-3NF is also capable of handling a maximum input power of 100 watts and has a VSWR of 2:1, ensuring efficient performance. This antenna is ideal for applications in 5.8 GHz UNII and ISM bands, as well as the 4.9 GHz Homeland Security and Public Safety band.

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 3 dBi MIMO Ceiling Antenna N Female Connectors - HG2458-3SDC-3NF - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 3 dBi MIMO Ceiling Antenna N Female Connectors
HG2458-3SDC-3NF
2.4/5.8 GHz 3 dBi MIMO Ceiling Antenna N Female Connectors HG2458-3SDC-3NF
The L-com HG2458-3SDC-3NF is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-3SDC-3NF features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. Operating on both 2.4 GHz and 5.8 GHz frequencies, the HG2458-3SDC-3NF from L-com is ideal for use with 2x2 or 3x3 MIMO radios since the HG2458-3SDC-2NF features three separate 12 inch (1 foot) antenna leads terminated with N-male connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna’s construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system is optimized for ceiling mount with an integrated nut and screw. This 2.4 / 5.8 GHz ceiling antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Compact design Three dual band inputs via 3 foot antenna leads with N male connectors All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Application 2x2, and 3x3 MIMO applications 5.8 GHz UNII and ISM applications 4.9 GHz Homeland Security and Public Safety band IEEE 802.11a/b/g/n and 802.11ac wireless networks Point-to-multipoint applications

The L-com HG2458-3SDC-3NF is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. The HG2458-3SDC-3NF features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. Operating on both 2.4 GHz and 5.8 GHz frequencies, the HG2458-3SDC-3NF from L-com is ideal for use with 2x2 or 3x3 MIMO radios since the HG2458-3SDC-2NF features three separate 12 inch (1 foot) antenna leads terminated with N-male connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna’s construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system is optimized for ceiling mount with an integrated nut and screw. This 2.4 / 5.8 GHz ceiling antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Compact design
  • Three dual band inputs via 3 foot antenna leads with N male connectors
  • All weather operation
  • Dual frequency - 2.4 GHz & 5 GHz
  • Heavy duty steel mounting bracket

Application

  • 2x2, and 3x3 MIMO applications
  • 5.8 GHz UNII and ISM applications
  • 4.9 GHz Homeland Security and Public Safety band
  • IEEE 802.11a/b/g/n and 802.11ac wireless networks
  • Point-to-multipoint applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-3SDC-3NF
Product Name 2.4/5.8 GHz 3 dBi MIMO Ceiling Antenna N Female Connectors
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details