L-com, Inc. 3.5 GHz 27 dBi Lightweight Die-cast Grid Antenna - N-Female Connector HG3527EG

Description
3.5 GHz Parabolic Grid Antenna features excellent front to back ratio. It is ideally suited for directional applications, backhaul applications and point to point systems. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. 3.5 GHz Parabolic Grid D Antenna construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degree of incline for easy alignment. It can be adjusted up or down from 0 to 60deg. Features Superior performance All weather operation Easy to assemble High Gain UV stable light gray powder coat finish Application Long-range Directional Applications 3.5GHz WiMax system 3.5GHz Wireless access system Point to Point and Multipoint Systems Wireless Bridges
Datasheet
Description
3.5 GHz Parabolic Grid Antenna features excellent front to back ratio. It is ideally suited for directional applications, backhaul applications and point to point systems. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. 3.5 GHz Parabolic Grid D Antenna construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degree of incline for easy alignment. It can be adjusted up or down from 0 to 60deg. Features Superior performance All weather operation Easy to assemble High Gain UV stable light gray powder coat finish Application Long-range Directional Applications 3.5GHz WiMax system 3.5GHz Wireless access system Point to Point and Multipoint Systems Wireless Bridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz 27 dBi Lightweight Die-cast Grid Antenna - N-Female Connector - HG3527EG - L-com, Inc.
North Andover, MA, United States
3.5 GHz 27 dBi Lightweight Die-cast Grid Antenna - N-Female Connector
HG3527EG
3.5 GHz 27 dBi Lightweight Die-cast Grid Antenna - N-Female Connector HG3527EG
3.5 GHz Parabolic Grid Antenna features excellent front to back ratio. It is ideally suited for directional applications, backhaul applications and point to point systems. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications. 3.5 GHz Parabolic Grid D Antenna construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degree of incline for easy alignment. It can be adjusted up or down from 0 to 60deg. Features Superior performance All weather operation Easy to assemble High Gain UV stable light gray powder coat finish Application Long-range Directional Applications 3.5GHz WiMax system 3.5GHz Wireless access system Point to Point and Multipoint Systems Wireless Bridges

3.5 GHz Parabolic Grid Antenna features excellent front to back ratio. It is ideally suited for directional applications, backhaul applications and point to point systems. Typical applications include IEEE 802.16e, WiMAX and Mobile WiMAX applications.
3.5 GHz Parabolic Grid D Antenna construction features a rust-proof die cast aluminum reflector grid for superior strength and light weight. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degree of incline for easy alignment. It can be adjusted up or down from 0 to 60deg.

Features

  • Superior performance
  • All weather operation
  • Easy to assemble
  • High Gain
  • UV stable light gray powder coat finish

Application

  • Long-range Directional Applications
  • 3.5GHz WiMax system
  • 3.5GHz Wireless access system
  • Point to Point and Multipoint Systems
  • Wireless Bridges
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG3527EG
Product Name 3.5 GHz 27 dBi Lightweight Die-cast Grid Antenna - N-Female Connector
Primary Frequency Range 3500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108728-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; mmWave, 5G, Cellular
Polarization Linear
Primary Frequency Range 2400.0 to 4400.0 MHz
View Details
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details