L-com, Inc. 617-960 MHz / 1710-2700 MHz 6 / 6 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome HG62706DPU

Description
The L-com HG62706DPU is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG62706DPU has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HG62706DPU operates from 617 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG62706DPU antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG62706DPU from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG62706DPU antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports low and midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800, 1800, 1900, 2100, 2600 Cellular Band Operation
Datasheet
Description
The L-com HG62706DPU is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG62706DPU has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HG62706DPU operates from 617 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG62706DPU antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG62706DPU from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG62706DPU antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports low and midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800, 1800, 1900, 2100, 2600 Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
617-960 MHz / 1710-2700 MHz 6 / 6 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome - HG62706DPU - L-com, Inc.
North Andover, MA, United States
617-960 MHz / 1710-2700 MHz 6 / 6 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome
HG62706DPU
617-960 MHz / 1710-2700 MHz 6 / 6 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome HG62706DPU
The L-com HG62706DPU is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG62706DPU has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HG62706DPU operates from 617 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG62706DPU antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG62706DPU from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG62706DPU antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight polycarbonate radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern 4 to 6 dBi gain Application Supports low and midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications 600, 700, 800, 1800, 1900, 2100, 2600 Cellular Band Operation

The L-com HG62706DPU is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG62706DPU has 4 to 6 dBi gain and can be used to broadcast Cellular LTE signals. The HG62706DPU operates from 617 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG62706DPU antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG62706DPU from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG62706DPU antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight polycarbonate radome
  • Integral N-Female connector
  • Commercial grade design
  • 360° Omnidirectional Pattern
  • 4 to 6 dBi gain

Application

  • Supports low and midband LTE and 5G networks
  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 600, 700, 800, 1800, 1900, 2100, 2600 Cellular Band Operation
Supplier's Site Datasheet
617-960 / 1710-2700Mhz 6 / 6Dbi Mimo Omn L-Com - 23AK3411 - Newark, An Avnet Company
Chicago, IL, United States
617-960 / 1710-2700Mhz 6 / 6Dbi Mimo Omn L-Com
23AK3411
617-960 / 1710-2700Mhz 6 / 6Dbi Mimo Omn L-Com 23AK3411
617-960 / 1710-2700MHZ 6 / 6DBI MIMO OMN

617-960 / 1710-2700MHZ 6 / 6DBI MIMO OMN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG62706DPU 23AK3411
Product Name 617-960 MHz / 1710-2700 MHz 6 / 6 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome 617-960 / 1710-2700Mhz 6 / 6Dbi Mimo Omn L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details