The HyperLink HG72705FPU-UFL is a flexible, omni-directional embedded antenna designed for integration into wireless devices. It operates across a frequency range of 698-960 MHz, 1710-2170 MHz, and 2300-2700 MHz, making it suitable for various applications including cellular, LTE, and WiFi networks. The antenna features a peak gain of up to 5.0 dBi and has a low Voltage Standing Wave Ratio (VSWR) of less than 2.5, ensuring efficient signal transmission. Constructed from a flexible polymer, the antenna can be adhered to both straight and curved surfaces, providing design versatility. It includes an 8-inch (203 mm) coax cable with a U.FL/IPX connector, and custom connector options and cable lengths are available. The HG72705FPU-UFL is particularly well-suited for Distributed Antenna Systems (DAS) and applications requiring multi-band support, eliminating the need for multiple antennas for different frequencies. It operates effectively in a wide temperature range from -40°C to 85°C (-40°F to 185°F).
The HyperLink HG72705FPU-UFL is a flexible omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG72705FPU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360° of coverage.
The HG72705FPU-UFL is specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. The multi-band design of this antenna eliminates the need to utilize different antennas for each frequency. This antenna is very useful for LPWAN/IoT/M2M applications such as LoRA, LTE-M and NB-IoT.
Constructed from a flexible polymer, the HG72705FPU-UFL can be attached via its adhesive backing to straight as well as curved surfaces. This provides engineers greater flexibility when designing the wireless equipment for which the antenna will be incorporated into.
In addition to our standard embedded antennas, L-com engineering can also custom design antennas for the customer's specific applications.
For additional information and complete specifications, click on the Data Sheet in the Downloads section.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HG72705FPU-UFL |
| Product Name | Cellular/WiFi Multi-Band Flexible FPCB Embedded Antenna |
| Applications | Basestation; Multi-band |