L-com, Inc. RF Antennas HG2458-06DP-8NF

Description
WIFI 6, 2400-2500/5150-5850 MHZ
Request a Quote Datasheet
Description
WIFI 6, 2400-2500/5150-5850 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-06DP-8NF-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6, 2400-2500/5150-5850 MHZ

WIFI 6, 2400-2500/5150-5850 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-06DP-8NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n/ac/ax, Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers
RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details