ANTLOG PERIODIC 2.4/5.8 GHZ
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 671835 | 5073-HG2458-08LP-NF-ND |
| Product Name | RFID Antennas | RF Antennas |
| Applications | RFID | Modem or Wireless Network; 802.11a/b/g/-c, Wi-Fi, WiMax |
| Primary Frequency Range | 2300.0 to ? MHz | 4150.0 MHz |
| Gain | 8 dB | 8 dB |
Vertical & 2 x Dual Slant ±45°