L-com, Inc. 5.1 GHz to 5.8 GHz 8 dB Broadband Patch Antenna - SMA Female Connector HG5158P

Description
The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. See above for applications by frequency range. The antenna measures 4.5" square and combines 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications and can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Applications for this antenna includes: 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology WiFi Systems 5.8 GHz Wireless Video Systems Features Broadband operation, 8 dBi gain Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Flat panel design, compact size, light weight & all weather operation Integral SMA-Female connector Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN Unlicensed European 5.4 GHz Band Applications WiMAX Technology UNII and ISM applications
Datasheet
Description
The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. See above for applications by frequency range. The antenna measures 4.5" square and combines 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications and can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Applications for this antenna includes: 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology WiFi Systems 5.8 GHz Wireless Video Systems Features Broadband operation, 8 dBi gain Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Flat panel design, compact size, light weight & all weather operation Integral SMA-Female connector Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN Unlicensed European 5.4 GHz Band Applications WiMAX Technology UNII and ISM applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 GHz to 5.8 GHz 8 dB Broadband Patch Antenna - SMA Female Connector - HG5158P - L-com, Inc.
North Andover, MA, United States
5.1 GHz to 5.8 GHz 8 dB Broadband Patch Antenna - SMA Female Connector
HG5158P
5.1 GHz to 5.8 GHz 8 dB Broadband Patch Antenna - SMA Female Connector HG5158P
The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. See above for applications by frequency range. The antenna measures 4.5" square and combines 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications and can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Applications for this antenna includes: 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology WiFi Systems 5.8 GHz Wireless Video Systems Features Broadband operation, 8 dBi gain Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Flat panel design, compact size, light weight & all weather operation Integral SMA-Female connector Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN Unlicensed European 5.4 GHz Band Applications WiMAX Technology UNII and ISM applications

The HyperGain Model HG5158P is a high performance broadband flat patch antenna designed to operate from 5.1 GHz to 5.9 GHz (5100-5900 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. See above for applications by frequency range. The antenna measures 4.5" square and combines 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications and can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
Applications for this antenna includes:

  • 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications
  • IEEE 802.11a Wireless LAN
  • 5.8GHz UNII and ISM Applications
  • Unlicensed European 5.4 GHz Band Applications
  • WiMAX Technology
  • WiFi Systems
  • 5.8 GHz Wireless Video Systems

Features

  • Broadband operation, 8 dBi gain
  • Can be installed for either vertical or horizontal polarization
  • Durable UV-stable, UL flame rated radome
  • Flat panel design, compact size, light weight & all weather operation
  • Integral SMA-Female connector

Application

  • 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications
  • IEEE 802.11a Wireless LAN
  • Unlicensed European 5.4 GHz Band Applications
  • WiMAX Technology
  • UNII and ISM applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158P
Product Name 5.1 GHz to 5.8 GHz 8 dB Broadband Patch Antenna - SMA Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details