L-com, Inc. Low PIM Rated 2x2 MIMO Ceiling Mount DAS Antenna, 698-960/1710-2700 MHz HG72706DPCUPR-NF

Description
The HyperLink HG72706DPCUPR-NF is a low PIM high performance MIMO ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M, and NB-IoT. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG72706DPCUPR-NF features linear radiators, which means the antenna can receive both vertical and horizontal signals. This provides better overall wireless performance since it can receive signals from a wider array of devices in many different orientations. The HG72706DPCUPR-NF is a MIMO antenna. Two separate antenna leads are provided, each having the ability to receive both vertical and horizontal signals equally. This antenna is ideal for use with 1x2 and 2x2 MIMO access points and routers. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG72706DPCUPR-NF helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing low profile design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Antenna can receive both vertical and horizontal polarized signals Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Attractive low profile radome design Easily mounts to ceiling tiles Application DAS (Distributed Antenna Systems) In-building cellular applications Public safety IEEE 802.11b/g/n applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Datasheet
Description
The HyperLink HG72706DPCUPR-NF is a low PIM high performance MIMO ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M, and NB-IoT. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG72706DPCUPR-NF features linear radiators, which means the antenna can receive both vertical and horizontal signals. This provides better overall wireless performance since it can receive signals from a wider array of devices in many different orientations. The HG72706DPCUPR-NF is a MIMO antenna. Two separate antenna leads are provided, each having the ability to receive both vertical and horizontal signals equally. This antenna is ideal for use with 1x2 and 2x2 MIMO access points and routers. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG72706DPCUPR-NF helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing low profile design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Antenna can receive both vertical and horizontal polarized signals Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Attractive low profile radome design Easily mounts to ceiling tiles Application DAS (Distributed Antenna Systems) In-building cellular applications Public safety IEEE 802.11b/g/n applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM Rated 2x2 MIMO Ceiling Mount DAS Antenna, 698-960/1710-2700 MHz - HG72706DPCUPR-NF - L-com, Inc.
North Andover, MA, United States
Low PIM Rated 2x2 MIMO Ceiling Mount DAS Antenna, 698-960/1710-2700 MHz
HG72706DPCUPR-NF
Low PIM Rated 2x2 MIMO Ceiling Mount DAS Antenna, 698-960/1710-2700 MHz HG72706DPCUPR-NF
The HyperLink HG72706DPCUPR-NF is a low PIM high performance MIMO ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M, and NB-IoT. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG72706DPCUPR-NF features linear radiators, which means the antenna can receive both vertical and horizontal signals. This provides better overall wireless performance since it can receive signals from a wider array of devices in many different orientations. The HG72706DPCUPR-NF is a MIMO antenna. Two separate antenna leads are provided, each having the ability to receive both vertical and horizontal signals equally. This antenna is ideal for use with 1x2 and 2x2 MIMO access points and routers. Low PIM Rated The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG72706DPCUPR-NF helps meets the most demanding PIM requirements for LTE/4G bands. The aesthetically pleasing low profile design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Antenna can receive both vertical and horizontal polarized signals Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Low Passive InterModulation (PIM) rated Attractive low profile radome design Easily mounts to ceiling tiles Application DAS (Distributed Antenna Systems) In-building cellular applications Public safety IEEE 802.11b/g/n applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M

The HyperLink HG72706DPCUPR-NF is a low PIM high performance MIMO ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It is ideal for LPWAN/IoT/M2M apllications such as LoRA, LTE-M, and NB-IoT. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
The HG72706DPCUPR-NF features linear radiators, which means the antenna can receive both vertical and horizontal signals. This provides better overall wireless performance since it can receive signals from a wider array of devices in many different orientations. The HG72706DPCUPR-NF is a MIMO antenna. Two separate antenna leads are provided, each having the ability to receive both vertical and horizontal signals equally. This antenna is ideal for use with 1x2 and 2x2 MIMO access points and routers.
Low PIM Rated
The key to providing the best performance in a DAS application is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the HG72706DPCUPR-NF helps meets the most demanding PIM requirements for LTE/4G bands.
The aesthetically pleasing low profile design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 13.7 inch coax lead terminated with an N-Female connector. Special order connectors are also available.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Antenna can receive both vertical and horizontal polarized signals
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Low Passive InterModulation (PIM) rated
  • Attractive low profile radome design
  • Easily mounts to ceiling tiles

Application

  • DAS (Distributed Antenna Systems)
  • In-building cellular applications
  • Public safety
  • IEEE 802.11b/g/n applications
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72706DPCUPR-NF
Product Name Low PIM Rated 2x2 MIMO Ceiling Mount DAS Antenna, 698-960/1710-2700 MHz
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 2097260 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details