L-com, Inc. 2.4/4.9-5.8 GHz, 8 dBi 4-Element Dual Polarized Flat Panel Antenna, (4) RP-SMA Plug Connectors HG245808DP-4RSP36

Description
The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4RSP36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4RSP36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-SMA Plug connectors, additional connector options are also available. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n, 802.11ac, and 802.11ax (WiFi 6) applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers
Datasheet
Description
The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4RSP36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4RSP36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-SMA Plug connectors, additional connector options are also available. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n, 802.11ac, and 802.11ax (WiFi 6) applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz, 8 dBi 4-Element Dual Polarized Flat Panel Antenna, (4) RP-SMA Plug Connectors - HG245808DP-4RSP36 - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz, 8 dBi 4-Element Dual Polarized Flat Panel Antenna, (4) RP-SMA Plug Connectors
HG245808DP-4RSP36
2.4/4.9-5.8 GHz, 8 dBi 4-Element Dual Polarized Flat Panel Antenna, (4) RP-SMA Plug Connectors HG245808DP-4RSP36
The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4RSP36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4RSP36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-SMA Plug connectors, additional connector options are also available. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n, 802.11ac, and 802.11ax (WiFi 6) applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers

The L-com HG245808DP-4RSP36 Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4RSP36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment.
The HG245808DP-4RSP36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-SMA Plug connectors, additional connector options are also available.
For additional information and complete specifications, click on the Data Sheet link in the Downloads section.

Features

  • MIMO - Multiple-Input and Multiple-Output
  • Dual band, high gain operation
  • Dual polarity feed system in single enclosure
  • Four independent antennas, two vertical and two horizontal elements
  • UV-resistant radome for all-weather operation

Application

  • Homeland Security and Public Safety Band
  • Hospitality, Industrial, Municipality
  • Supports IEEE 802.11 a/b/g/n, 802.11ac, and 802.11ax (WiFi 6) applications
  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN
  • MIMO wireless access points and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG245808DP-4RSP36
Product Name 2.4/4.9-5.8 GHz, 8 dBi 4-Element Dual Polarized Flat Panel Antenna, (4) RP-SMA Plug Connectors
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details