L-com, Inc. RF Antennas HG3513DP4-NF

Description
3300-3800 MHZ 13 DBI DUAL SLANT
Request a Quote Datasheet
Description
3300-3800 MHZ 13 DBI DUAL SLANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG3513DP4-NF-ND - DigiKey
Thief River Falls, MN, United States
3300-3800 MHZ 13 DBI DUAL SLANT

3300-3800 MHZ 13 DBI DUAL SLANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG3513DP4-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 3550.0 MHz
Gain 12 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 5dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-LT5RLB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2108792-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details