L-com, Inc. 2.4/5.8GHz Triple Element, Dual Polarity Flat Panel Antenna - N-Female Connectors HG2458-14DP-3NF

Description
The HyperLink Wireless HG2458-14DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and 5.8GHz frequency bands. In addition, this antenna is compatible with 802.11ac applications which provides up to 1 Gbps wireless transmissions as well as 80 MHz channel bandwidth. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-14DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure. Dual Band, high gain operation 802.3a/b/g/n Radio Applications MIMO - Multiple-Input and Multiple-Output Three Independent 14 DBi Antennas, Two vertical and one horizontal elements UV-resistant radome for all-weather operation Application 2.4/5.8 GHz Indoor/Outdoor Wireless LAN systems Hospitality, Industrial, Municipality MIMO, WISP, WiFi Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 a/b/g/n and 802.11ac applications
Datasheet
Description
The HyperLink Wireless HG2458-14DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and 5.8GHz frequency bands. In addition, this antenna is compatible with 802.11ac applications which provides up to 1 Gbps wireless transmissions as well as 80 MHz channel bandwidth. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-14DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure. Dual Band, high gain operation 802.3a/b/g/n Radio Applications MIMO - Multiple-Input and Multiple-Output Three Independent 14 DBi Antennas, Two vertical and one horizontal elements UV-resistant radome for all-weather operation Application 2.4/5.8 GHz Indoor/Outdoor Wireless LAN systems Hospitality, Industrial, Municipality MIMO, WISP, WiFi Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 a/b/g/n and 802.11ac applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8GHz Triple Element, Dual Polarity Flat Panel Antenna - N-Female Connectors - HG2458-14DP-3NF - L-com, Inc.
North Andover, MA, United States
2.4/5.8GHz Triple Element, Dual Polarity Flat Panel Antenna - N-Female Connectors
HG2458-14DP-3NF
2.4/5.8GHz Triple Element, Dual Polarity Flat Panel Antenna - N-Female Connectors HG2458-14DP-3NF
The HyperLink Wireless HG2458-14DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and 5.8GHz frequency bands. In addition, this antenna is compatible with 802.11ac applications which provides up to 1 Gbps wireless transmissions as well as 80 MHz channel bandwidth. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-14DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure. Dual Band, high gain operation 802.3a/b/g/n Radio Applications MIMO - Multiple-Input and Multiple-Output Three Independent 14 DBi Antennas, Two vertical and one horizontal elements UV-resistant radome for all-weather operation Application 2.4/5.8 GHz Indoor/Outdoor Wireless LAN systems Hospitality, Industrial, Municipality MIMO, WISP, WiFi Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Supports IEEE 802.11 a/b/g/n and 802.11ac applications

The HyperLink Wireless HG2458-14DP-3NF Flat Panel Antenna combines vertical and horizontal polarization with high gain over multiple frequencies in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and 5.8GHz frequency bands. In addition, this antenna is compatible with 802.11ac applications which provides up to 1 Gbps wireless transmissions as well as 80 MHz channel bandwidth.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-14DP-3NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual Polarity feed system in single enclosure. Dual Band, high gain operation
  • 802.3a/b/g/n Radio Applications
  • MIMO - Multiple-Input and Multiple-Output
  • Three Independent 14 DBi Antennas, Two vertical and one horizontal elements
  • UV-resistant radome for all-weather operation

Application

  • 2.4/5.8 GHz Indoor/Outdoor Wireless LAN systems
  • Hospitality, Industrial, Municipality
  • MIMO, WISP, WiFi
  • Supports 1x2, 2x2, 2x3, 3x3 MIMO AP/Router
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-14DP-3NF
Product Name 2.4/5.8GHz Triple Element, Dual Polarity Flat Panel Antenna - N-Female Connectors
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details