L-com, Inc. Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - N-Male Connector HG72703MGURB-NM

Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, black radome Terminated with a N-Male connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications DAS (Distributed Antenna Systems) Mobile multipoint applications PCS (Personal communications service) band applications
Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, black radome Terminated with a N-Male connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications DAS (Distributed Antenna Systems) Mobile multipoint applications PCS (Personal communications service) band applications

Suppliers

Company
Product
Description
Supplier Links
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - N-Male Connector - HG72703MGURB-NM - L-com, Inc.
North Andover, MA, United States
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - N-Male Connector
HG72703MGURB-NM
Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - N-Male Connector HG72703MGURB-NM
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, black radome Terminated with a N-Male connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications DAS (Distributed Antenna Systems) Mobile multipoint applications PCS (Personal communications service) band applications

The Antenna
The antenna featured in this kit is the HyperLink HG72703UR-NMOB series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOB combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOB series features an aesthetic ABS Black plastic radome (also available in White). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
Magnetic Mount
The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Compact size, black radome
  • Terminated with a N-Male connector
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Magnetic base with 10 foot high performance low-loss cable
  • Radome enclosed, ideal for outdoor use

Application

  • 700 MHz, cellular and LTE networks
  • AWS (Advanced wireless services) band applications
  • DAS (Distributed Antenna Systems)
  • Mobile multipoint applications
  • PCS (Personal communications service) band applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703MGURB-NM
Product Name Cellular/WiFi Multi-Band 3 dBi Black Omni Antenna w/Magnetic Base - N-Male Connector
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
WiFi Antennas - 1248672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details