L-com, Inc.
RF Antennas
HG5158DP-10U
Description
ANTOMNI 5.1-5.8GHZ 10DBI
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
ANTOMNI 5.1-5.8GHZ 10DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
5073-HG5158DP-10U-ND |
286951 |
|
Product Name
|
RF Antennas |
WiFi Antennas |
|
Applications
|
Modem or Wireless Network; 802.11a/n, Wi-Fi, WiMax, WLAN
|
Modem or Wireless Network
|
|
Primary Frequency Range
|
5500.0 MHz
|
5100.0 to ? MHz
|
|
Gain
|
10 dB
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Bluetooth, Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
5 suppliers
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
Applications
Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type
Omni directional
Polarization
Linear
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details