L-com, Inc. 2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in N-Female Connectors HG2458-8DS-NF

Description
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems
Description
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems

Suppliers

Company
Product
Description
Supplier Links
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in N-Female Connectors - HG2458-8DS-NF - L-com, Inc.
North Andover, MA, United States
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in N-Female Connectors
HG2458-8DS-NF
2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in N-Female Connectors HG2458-8DS-NF
The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications. Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees. Features Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz Dual 12-inch cables Indoor applications, wall mounting hardware included with the antenna Two Independent Dual Band Antennas Vertically polarized Application 802.11a/b/g/n and 802.11ac access points and routers MIMO radio applications Wide angle coverage applications WiFi Systems

The HyperLink HG2458-8DS is a high performance Patch antenna consisting of two independent dual-band, vertically polarized antennas in a single housing. The unit is for 802.11ac and MIMO applications. The unit has high gain with an 80° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (5725-5875 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a number of wireless applications.
Each internal antenna is fed via its own individual connector. This antenna features an injection molded radome for crisp, clean appearance in all indoor operations. The mounting system is simple and straight forward and allows installation adjusts for best area coverage. Horizontal coverage is a full 80° plus degrees.

Features

  • Dual band: 2.4 GHz and 5.725 GHz to 5.875 GHz
  • Dual 12-inch cables
  • Indoor applications, wall mounting hardware included with the antenna
  • Two Independent Dual Band Antennas
  • Vertically polarized

Application

  • 802.11a/b/g/n and 802.11ac access points and routers
  • MIMO radio applications
  • Wide angle coverage applications
  • WiFi Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-8DS-NF
Product Name 2.4/5.7-5.9 GHz 8 dBi Dual Element Indoor Panel Antenna - 12in N-Female Connectors
Primary Frequency Range 2400.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details