L-com, Inc. Datasheets for Electrical Terminations
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Terminations: Learn more
| Product Name | Notes |
|---|---|
| L-com's innovative design brings a compact ISDN RJ45 terminator at an affordable price. By minimizing size, we make it easier to install multiple terminators in splitters and panels. Each terminator... | |
| L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four... | |
| This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green... | |
| This SMA male terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green... |