L-com, Inc. Antenna, Wireless Lan, 5.725Ghz To 5.85Ghz; Antenna Type L-Com HG5827G

Description
ANTENNA, WIRELESS LAN, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, WIRELESS LAN, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Wireless Lan, 5.725Ghz To 5.85Ghz; Antenna Type L-Com - 14T0521 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Wireless Lan, 5.725Ghz To 5.85Ghz; Antenna Type L-Com
14T0521
Antenna, Wireless Lan, 5.725Ghz To 5.85Ghz; Antenna Type L-Com 14T0521
ANTENNA, WIRELESS LAN, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ANTENNA, WIRELESS LAN, 5.725GHZ TO 5.85GHZ; Antenna Type:MIMO WiFi; Frequency Min:5.725GHz; Frequency Max:5.85GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 14T0521
Product Name Antenna, Wireless Lan, 5.725Ghz To 5.85Ghz; Antenna Type L-Com
Primary Frequency Range 5725.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Multi-Band Antennas - 2107146 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details