L-com, Inc. RF Antennas HG72703MGURB-NM

Description
ANTMAGMT 700-2700 MHZ BLK NM
Request a Quote Datasheet
Description
ANTMAGMT 700-2700 MHZ BLK NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG72703MGURB-NM-ND - DigiKey
Thief River Falls, MN, United States
ANTMAGMT 700-2700 MHZ BLK NM

ANTMAGMT 700-2700 MHZ BLK NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG72703MGURB-NM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; AWS, DAS, LTE, PCS
Primary Frequency Range 700.0 to 850.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118615-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details