L-com, Inc. 3.5 GHz 16 dBi 90° Dual Polarized / Dual Feed MIMO Sector Antenna HG3517DP-090

Description
Superior Performance The Hyperlink Brand HG3517DP-090 Sector Panel Antenna combines vertical and horizontal polarization, high gain with a 90° beam width in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-point or point-to-multipoint applications in the 3.5GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmits and receives path. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The dual polarized sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty mounting system allows installation to various degrees of incline for easy alignment. Horizontal Coverage is a full 90°. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two Integral N-Female Connectors UV-resistant radome for all-weather operation Application SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites 3.5 GHz Band Applications Wireless LAN systems & IEEE 802.16e Applications
Datasheet
Description
Superior Performance The Hyperlink Brand HG3517DP-090 Sector Panel Antenna combines vertical and horizontal polarization, high gain with a 90° beam width in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-point or point-to-multipoint applications in the 3.5GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmits and receives path. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The dual polarized sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty mounting system allows installation to various degrees of incline for easy alignment. Horizontal Coverage is a full 90°. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two Integral N-Female Connectors UV-resistant radome for all-weather operation Application SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites 3.5 GHz Band Applications Wireless LAN systems & IEEE 802.16e Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz 16 dBi 90° Dual Polarized / Dual Feed MIMO Sector Antenna - HG3517DP-090 - L-com, Inc.
North Andover, MA, United States
3.5 GHz 16 dBi 90° Dual Polarized / Dual Feed MIMO Sector Antenna
HG3517DP-090
3.5 GHz 16 dBi 90° Dual Polarized / Dual Feed MIMO Sector Antenna HG3517DP-090
Superior Performance The Hyperlink Brand HG3517DP-090 Sector Panel Antenna combines vertical and horizontal polarization, high gain with a 90° beam width in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-point or point-to-multipoint applications in the 3.5GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmits and receives path. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The dual polarized sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty mounting system allows installation to various degrees of incline for easy alignment. Horizontal Coverage is a full 90°. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Two Integral N-Female Connectors UV-resistant radome for all-weather operation Application SOFDMA WiMAX 7 Mobile WiMAX Wireless Internet Provider "cell" sites 3.5 GHz Band Applications Wireless LAN systems & IEEE 802.16e Applications

Superior Performance
The Hyperlink Brand HG3517DP-090 Sector Panel Antenna combines vertical and horizontal polarization, high gain with a 90° beam width in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-point or point-to-multipoint applications in the 3.5GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmits and receives path. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
The dual polarized sector antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty mounting system allows installation to various degrees of incline for easy alignment. Horizontal Coverage is a full 90°.

Features

  • Dual Polarity feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output
  • Two Integral N-Female Connectors
  • UV-resistant radome for all-weather operation

Application

  • SOFDMA
  • WiMAX 7 Mobile WiMAX
  • Wireless Internet Provider "cell" sites
  • 3.5 GHz Band Applications
  • Wireless LAN systems & IEEE 802.16e Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG3517DP-090
Product Name 3.5 GHz 16 dBi 90° Dual Polarized / Dual Feed MIMO Sector Antenna
Primary Frequency Range 3500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
GSM & GPRS Antennas - 2502728 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Gain 7 dB
View Details