L-com, Inc. 2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 380-520 MHz NMO Mount Connector HG382PSGI-NMO

Description
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features 1/2 Wave ground independent wide band antenna NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band O-ring seal for waterproof construction Durable Xenoy™ base with TPB over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features 1/2 Wave ground independent wide band antenna NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band O-ring seal for waterproof construction Durable Xenoy™ base with TPB over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 380-520 MHz NMO Mount Connector - HG382PSGI-NMO - L-com, Inc.
North Andover, MA, United States
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 380-520 MHz NMO Mount Connector
HG382PSGI-NMO
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 380-520 MHz NMO Mount Connector HG382PSGI-NMO
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features 1/2 Wave ground independent wide band antenna NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band O-ring seal for waterproof construction Durable Xenoy™ base with TPB over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • 1/2 Wave ground independent wide band antenna
  • NMO Mount, Black Chrome Finish
  • Flexible Black Polymer Alloy Spring
  • Broad Band O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPB over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 2 Dbi Poly Spring Vehicular Antenna 380-520 Mh L-Com - 23AK3394 - Newark, An Avnet Company
Chicago, IL, United States
Ant 2 Dbi Poly Spring Vehicular Antenna 380-520 Mh L-Com
23AK3394
Ant 2 Dbi Poly Spring Vehicular Antenna 380-520 Mh L-Com 23AK3394
ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 380-520 MH

ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 380-520 MH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG382PSGI-NMO 23AK3394
Product Name 2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 380-520 MHz NMO Mount Connector Ant 2 Dbi Poly Spring Vehicular Antenna 380-520 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers