L-com, Inc. 2.4/5 GHz 11 dBi Flat Panel Antenna - N-Female Connector HG2458-11P

Description
The Hyperlink HG2458-11P is a high performance multi-band directional flat patch antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-11P is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11P to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available 2.4 GHz and 4.9-5 GHz internal antennas coupled to a single feed Multi-band operation: 2.4 GHz and 4.9 to 5.8 GHz N-Female connector Application Homeland security and public safety services Ideal for multi-band radios (802.11a/b/g/n) 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems IEEE 802.11a/b/g/n and 802.11ac applications
Datasheet
Description
The Hyperlink HG2458-11P is a high performance multi-band directional flat patch antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-11P is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11P to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available 2.4 GHz and 4.9-5 GHz internal antennas coupled to a single feed Multi-band operation: 2.4 GHz and 4.9 to 5.8 GHz N-Female connector Application Homeland security and public safety services Ideal for multi-band radios (802.11a/b/g/n) 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems IEEE 802.11a/b/g/n and 802.11ac applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz 11 dBi Flat Panel Antenna - N-Female Connector - HG2458-11P - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz 11 dBi Flat Panel Antenna - N-Female Connector
HG2458-11P
2.4/5 GHz 11 dBi Flat Panel Antenna - N-Female Connector HG2458-11P
The Hyperlink HG2458-11P is a high performance multi-band directional flat patch antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-11P is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11P to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna. Click on the Downloads tab for additional information and complete specifications. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available 2.4 GHz and 4.9-5 GHz internal antennas coupled to a single feed Multi-band operation: 2.4 GHz and 4.9 to 5.8 GHz N-Female connector Application Homeland security and public safety services Ideal for multi-band radios (802.11a/b/g/n) 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems IEEE 802.11a/b/g/n and 802.11ac applications

The Hyperlink HG2458-11P is a high performance multi-band directional flat patch antenna suitable for indoor and outdoor applications in the 2.4GHz (2400-2500 MHz) and 4.9-5.8 GHz (4900-5850 MHz) band. The multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications.
The HG2458-11P is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. In addition, the optional HGX-PMT06 can be purchased for mounting the HG2458-11P to 1.2" to 2" diameter masts. This mounting kit attaches directly to the back of the antenna.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Durable UV-stable, UL flame rated radome with integral mounting flanges
  • Optional tilt-and-swivel pole mount kit available
  • 2.4 GHz and 4.9-5 GHz internal antennas coupled to a single feed
  • Multi-band operation: 2.4 GHz and 4.9 to 5.8 GHz
  • N-Female connector

Application

  • Homeland security and public safety services
  • Ideal for multi-band radios (802.11a/b/g/n)
  • 2.4 GHz and 5.8 GHz wireless video systems
  • 2.4/4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • IEEE 802.11a/b/g/n and 802.11ac applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-11P
Product Name 2.4/5 GHz 11 dBi Flat Panel Antenna - N-Female Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details