L-com, Inc. 2500-2700 MHz 12 dBi Omni Antenna, N Female, PRO Series, fiberglass radome HG2612U-PRO

Description
The L-com HG2612U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG2612U-PRO has 12 dBi gain and can be used to broadcast Cellular LTE signals. The HG2612U-PRO operates from 2500 to 2700 MHz which is ideal for 5G, LTE, applications. The Multi-Band design of the L-com HG2612U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG2612U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG2612U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector 360° Omnidirectional Pattern Application 2500, 2600 Band Operation Point to Multipoint and Non Line of Sight (NLOS) Applications 12 dBi gain
Datasheet
Description
The L-com HG2612U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG2612U-PRO has 12 dBi gain and can be used to broadcast Cellular LTE signals. The HG2612U-PRO operates from 2500 to 2700 MHz which is ideal for 5G, LTE, applications. The Multi-Band design of the L-com HG2612U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG2612U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG2612U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector 360° Omnidirectional Pattern Application 2500, 2600 Band Operation Point to Multipoint and Non Line of Sight (NLOS) Applications 12 dBi gain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500-2700 MHz 12 dBi Omni Antenna, N Female, PRO Series, fiberglass radome - HG2612U-PRO - L-com, Inc.
North Andover, MA, United States
2500-2700 MHz 12 dBi Omni Antenna, N Female, PRO Series, fiberglass radome
HG2612U-PRO
2500-2700 MHz 12 dBi Omni Antenna, N Female, PRO Series, fiberglass radome HG2612U-PRO
The L-com HG2612U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG2612U-PRO has 12 dBi gain and can be used to broadcast Cellular LTE signals. The HG2612U-PRO operates from 2500 to 2700 MHz which is ideal for 5G, LTE, applications. The Multi-Band design of the L-com HG2612U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG2612U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG2612U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector 360° Omnidirectional Pattern Application 2500, 2600 Band Operation Point to Multipoint and Non Line of Sight (NLOS) Applications 12 dBi gain

The L-com HG2612U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG2612U-PRO has 12 dBi gain and can be used to broadcast Cellular LTE signals. The HG2612U-PRO operates from 2500 to 2700 MHz which is ideal for 5G, LTE, applications. The Multi-Band design of the L-com HG2612U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG2612U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG2612U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight fiberglass radome
  • Integral N-Female connector
  • 360° Omnidirectional Pattern

Application

  • 2500, 2600 Band Operation
  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 12 dBi gain
Supplier's Site Datasheet
Antenna, 2.5Ghz-2.7Ghz, 12Dbi, N Conn; Antenna Type L-Com - 60AK0097 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.5Ghz-2.7Ghz, 12Dbi, N Conn; Antenna Type L-Com
60AK0097
Antenna, 2.5Ghz-2.7Ghz, 12Dbi, N Conn; Antenna Type L-Com 60AK0097
ANTENNA, 2.5GHZ-2.7GHZ, 12DBI, N CONN; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:N Connector; Gain:12dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:

ANTENNA, 2.5GHZ-2.7GHZ, 12DBI, N CONN; Antenna Type:Omni-directional; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Antenna Mounting:N Connector; Gain:12dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2612U-PRO 60AK0097
Product Name 2500-2700 MHz 12 dBi Omni Antenna, N Female, PRO Series, fiberglass radome Antenna, 2.5Ghz-2.7Ghz, 12Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers