L-com, Inc. High Density 2.4/4.9-5.8 GHz 4-Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2458-13HDP-4NF

Description
The HyperLink HG2458-13HDP-4NF High Density Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. Dual Polarized This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. High Density By using a narrow more focused beamwidth, the HG2458-13HDP-4NF minimizes channel-to-channel interference which helps improve coverage and provides greater capacity. The narrow beamwidth of the HG2458-13HDP-4NF allows it to be precisely positioned directly where needed thus reducing RF interference. In addition, the high gain of the HG2458-13HDP-4NF allow for greater distance between the antenna and the users. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-13HDP-4NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. For additional information and complete specifications, see the Data Sheet located in the Downloads section. Features Dual band, high gain operation Four independent antennas, two vertical and two horizontal Narrow beamwidth for high density applications Dual polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN Business and educational campuses Homeland Security and Public Safety Band Large stadiums, convention centers and city centers Supports IEEE 802.11 a/b/g/n and 802.11ac
Datasheet
Description
The HyperLink HG2458-13HDP-4NF High Density Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. Dual Polarized This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. High Density By using a narrow more focused beamwidth, the HG2458-13HDP-4NF minimizes channel-to-channel interference which helps improve coverage and provides greater capacity. The narrow beamwidth of the HG2458-13HDP-4NF allows it to be precisely positioned directly where needed thus reducing RF interference. In addition, the high gain of the HG2458-13HDP-4NF allow for greater distance between the antenna and the users. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-13HDP-4NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. For additional information and complete specifications, see the Data Sheet located in the Downloads section. Features Dual band, high gain operation Four independent antennas, two vertical and two horizontal Narrow beamwidth for high density applications Dual polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN Business and educational campuses Homeland Security and Public Safety Band Large stadiums, convention centers and city centers Supports IEEE 802.11 a/b/g/n and 802.11ac
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density 2.4/4.9-5.8 GHz 4-Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors - HG2458-13HDP-4NF - L-com, Inc.
North Andover, MA, United States
High Density 2.4/4.9-5.8 GHz 4-Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors
HG2458-13HDP-4NF
High Density 2.4/4.9-5.8 GHz 4-Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors HG2458-13HDP-4NF
The HyperLink HG2458-13HDP-4NF High Density Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. Dual Polarized This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. High Density By using a narrow more focused beamwidth, the HG2458-13HDP-4NF minimizes channel-to-channel interference which helps improve coverage and provides greater capacity. The narrow beamwidth of the HG2458-13HDP-4NF allows it to be precisely positioned directly where needed thus reducing RF interference. In addition, the high gain of the HG2458-13HDP-4NF allow for greater distance between the antenna and the users. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-13HDP-4NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. For additional information and complete specifications, see the Data Sheet located in the Downloads section. Features Dual band, high gain operation Four independent antennas, two vertical and two horizontal Narrow beamwidth for high density applications Dual polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN Business and educational campuses Homeland Security and Public Safety Band Large stadiums, convention centers and city centers Supports IEEE 802.11 a/b/g/n and 802.11ac

The HyperLink HG2458-13HDP-4NF High Density Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports.
Dual Polarized
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
High Density
By using a narrow more focused beamwidth, the HG2458-13HDP-4NF minimizes channel-to-channel interference which helps improve coverage and provides greater capacity. The narrow beamwidth of the HG2458-13HDP-4NF allows it to be precisely positioned directly where needed thus reducing RF interference. In addition, the high gain of the HG2458-13HDP-4NF allow for greater distance between the antenna and the users.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-13HDP-4NF antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
For additional information and complete specifications, see the Data Sheet located in the Downloads section.

Features

  • Dual band, high gain operation
  • Four independent antennas, two vertical and two horizontal
  • Narrow beamwidth for high density applications
  • Dual polarity feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN
  • Business and educational campuses
  • Homeland Security and Public Safety Band
  • Large stadiums, convention centers and city centers
  • Supports IEEE 802.11 a/b/g/n and 802.11ac
Supplier's Site Datasheet
Antflat Pnl 2.4/5Ghz 13Dbi L-Com - 23AK3356 - Newark, An Avnet Company
Chicago, IL, United States
Antflat Pnl 2.4/5Ghz 13Dbi L-Com
23AK3356
Antflat Pnl 2.4/5Ghz 13Dbi L-Com 23AK3356
ANTFLAT PNL 2.4/5GHZ 13DBI

ANTFLAT PNL 2.4/5GHZ 13DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-13HDP-4NF 23AK3356
Product Name High Density 2.4/4.9-5.8 GHz 4-Element, Dual Polarized MIMO Panel Antenna - N-Female Connectors Antflat Pnl 2.4/5Ghz 13Dbi L-Com
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers