L-com, Inc. Datasheets for Power over Ethernet (PoE) Controllers
Power over Ethernet (PoE) controllers are used to control the delivery of DC power and data from power source equipment (PSE) to powered devices (PD).
Power over Ethernet (PoE) Controllers: Learn more
| Product Name | Notes |
|---|---|
| EtherWAN offers an Industrial version of its popular single port RS232/422/485 to Ethernet Device Server for converting legacy RS232/422/485 to Ethernet. The SE5101-00B Equipped with 2KV optical isolation protection and... | |
| Lava's LV-1-PARAL-PCI, Parallel-PCI card is fully PCI compliant and takes advantage of the speed and easy configuration of the PCI bus. The LV-1-PARAL-PCI automatically selects a free address and IRQ... | |
| Similar to the TB271 series except designed for RS422 and RS485. Both units utilize DB25F and dual fiber ST ports. For use with duplex Multimode Fiber Optic cabling. Features Extends... | |
| The ES4-232 is ideal for POS systems, security systems, industrial automation, building automation, or any application using RS232 devices. The Lava ES4-232, four-port RS232 device server, provides four serial ports... | |
| The ET-7017 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote... | |
| The ET-7026 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote... | |
| The ET-7067 is a web-based Ethernet I/O module it features a built-in web server which allows configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote... | |
| The FRM220-Serial/485 provides a fiber converter solution to extend asynchronous RS485 or RS232 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The... | |
| The LAVA Octopus-550 provides the easiest way to add eight 16550 UART serial ports to a PC system while using only one system IRQ! This eight-port board is one of... | |
| The Lava single and dual interface serial cards strength lies in their Moko S-1 ASIC's (application-specifi c integrated circuit). This advanced chip, only available on Lava products, consolidates a number... | |
| The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can... | |
| The PET-7005, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control... | |
| The PET-7017-10, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control... | |
| The PET-7018Z, is a web-based Ethernet I/O module. It features a built-in web server for configuration, I/O monitoring and I/O control by simply using a regular web browser. Remote control... | |
| The TB271 series of RS232 fiber optic line drivers provides maximum protection from ground currents and noise interference between equipment as well as increases operating distances up to 2km. Three... | |
| The TB9271 RS232 fiber optic auto powered line driver features a standard DB9 Female interface and Dual ST style fiber connectors. It can be installed in applications requiring very high... |