L-com, Inc. 5.8 GHz 29 dBi Solid Parabolic Dish Antenna HG5829D

Description
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features All weather operation Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Vertical or horizontal polarized mounting Application 5.8GHz ISM applications 5.8GHz UNII applications Point to Point, Point to Multi-point System 5.8GHz Wireless LAN systems Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet
Description
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features All weather operation Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Vertical or horizontal polarized mounting Application 5.8GHz ISM applications 5.8GHz UNII applications Point to Point, Point to Multi-point System 5.8GHz Wireless LAN systems Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 29 dBi Solid Parabolic Dish Antenna - HG5829D - L-com, Inc.
North Andover, MA, United States
5.8 GHz 29 dBi Solid Parabolic Dish Antenna
HG5829D
5.8 GHz 29 dBi Solid Parabolic Dish Antenna HG5829D
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features All weather operation Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Vertical or horizontal polarized mounting Application 5.8GHz ISM applications 5.8GHz UNII applications Point to Point, Point to Multi-point System 5.8GHz Wireless LAN systems Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 29 dBi with a 6° beam-width. This antenna can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading.
These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
Radome Cover Kits
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.

Features

  • All weather operation
  • Aluminum reflector dish with UV stable polymer finish
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available
  • Vertical or horizontal polarized mounting

Application

  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • Point to Point, Point to Multi-point System
  • 5.8GHz Wireless LAN systems
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site Datasheet
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com - 23T6621 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
23T6621
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com 23T6621
ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5829D 23T6621
Product Name 5.8 GHz 29 dBi Solid Parabolic Dish Antenna Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers