L-com, Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| If your looking for an economical wall mount enclosure, the SBX series it the perfect choice. Middle Atlantic's SBX series wall mount enclosures offer a fully welded center section with... | |
| Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of... | |
| Middle Atlantic's innovative design allows secure, parallel-to-the-wall mounting of rack equipment. With a vented, locking front door this enclosure is the perfect choice for mounting in non-secure areas. The upper... | |
| Securely install rack mount equipment to any wall surface with Middle Atlantic's low profile wall mounted rack enclosures. The top cover is keyed separately from the hinged door providing user... | |
| The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, . This 1U (1.75") Fiber enclosure features... | |
| The logical choice for your Rack mounted Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO... | |
| The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. | |
| The WMRK Series configured multi-vendor server rack enclosures are optimized for use with servers from leading manufacturers. These server racks are seismic certified to the following codes and standards: 2007... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LC2, and its low profile 1U (1.75") design comes with 24 Duplex LC/UPC couplers pre-installed providing 48 ports of connection. The fiber... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber... | |
| When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at... |