L-com, Inc. 698-960/1710-2700 MHz 120 Degree DAS Sector Antenna - N-Female HG72712P-120

Description
The HyperLink HG72712P-120 is a professional grade 120 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications including LoRA, LTE-M, and nB-IoT.This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72712P-120 combines several different frequency bands to allow multi-user options. Applications for the HG72712P-120 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72712P-120 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector Internal combiner eliminates the need for separate coax cables for each frequency All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet
Description
The HyperLink HG72712P-120 is a professional grade 120 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications including LoRA, LTE-M, and nB-IoT.This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72712P-120 combines several different frequency bands to allow multi-user options. Applications for the HG72712P-120 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72712P-120 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector Internal combiner eliminates the need for separate coax cables for each frequency All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz 120 Degree DAS Sector Antenna - N-Female - HG72712P-120 - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz 120 Degree DAS Sector Antenna - N-Female
HG72712P-120
698-960/1710-2700 MHz 120 Degree DAS Sector Antenna - N-Female HG72712P-120
The HyperLink HG72712P-120 is a professional grade 120 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications including LoRA, LTE-M, and nB-IoT.This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72712P-120 combines several different frequency bands to allow multi-user options. Applications for the HG72712P-120 include: Densely populated urban areas Educational campuses Resorts and theme parks Parks and nature centers Rugged and Weatherproof This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment. Single Antenna Feed The HG72712P-120 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. Click on the Downloads tab for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector Internal combiner eliminates the need for separate coax cables for each frequency All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application Cellular networks DAS (Distributed Antenna Systems) IEEE 802.11b/g WiFi applications Public safety LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

The HyperLink HG72712P-120 is a professional grade 120 degree sector panel antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M apllications including LoRA, LTE-M, and nB-IoT.This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72712P-120 combines several different frequency bands to allow multi-user options. Applications for the HG72712P-120 include:

  • Densely populated urban areas
  • Educational campuses
  • Resorts and theme parks
  • Parks and nature centers

Rugged and Weatherproof
This antenna's construction features a durable UV resistant PVC radome for durability and aesthetics. Its mounting system features heavy-duty up/down tilt mounting brackets. This allows installation at various degrees of incline for easy alignment.
Single Antenna Feed
The HG72712P-120 features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Heavy duty steel mounting brackets
  • Integral N-Female connector
  • Internal combiner eliminates the need for separate coax cables for each frequency
  • All weather operation
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands

Application

  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g WiFi applications
  • Public safety
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72712P-120
Product Name 698-960/1710-2700 MHz 120 Degree DAS Sector Antenna - N-Female
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details