L-com, Inc. Antenna, 3.3Ghz-4.2Ghz, Mimo; Antenna Type L-Com HG3514DP

Description
ANTENNA, 3.3GHZ-4.2GHZ, MIMO; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical
Datasheet
Description
ANTENNA, 3.3GHZ-4.2GHZ, MIMO; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 3.3Ghz-4.2Ghz, Mimo; Antenna Type L-Com - 90AJ5227 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz-4.2Ghz, Mimo; Antenna Type L-Com
90AJ5227
Antenna, 3.3Ghz-4.2Ghz, Mimo; Antenna Type L-Com 90AJ5227
ANTENNA, 3.3GHZ-4.2GHZ, MIMO; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical

ANTENNA, 3.3GHZ-4.2GHZ, MIMO; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:4.2GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:15dBi; VSWR:2; Input Power:20W; Input Impedance:50ohm; Antenna Polarization:Horizontal / Vertical

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 90AJ5227
Product Name Antenna, 3.3Ghz-4.2Ghz, Mimo; Antenna Type L-Com
Primary Frequency Range 3300.0 to 4200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers