L-com, Inc. 3300-3800 MHz 10 dBi Omni Antenna, N Female, PRO series, fiberglass radome HG3510U-PRO

Description
The L-com HG3510U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3510U-PRO has 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG3510U-PRO operates from 3300 to 3800 MHz which is ideal for 5G, LTE, applications in CBRS band. The Multi-Band design of the L-com HG3510U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3510U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG3510U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 10 dBi gain 3500 and CBRS Cellular Band Operation
Datasheet
Description
The L-com HG3510U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3510U-PRO has 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG3510U-PRO operates from 3300 to 3800 MHz which is ideal for 5G, LTE, applications in CBRS band. The Multi-Band design of the L-com HG3510U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3510U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG3510U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 10 dBi gain 3500 and CBRS Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300-3800 MHz 10 dBi Omni Antenna, N Female, PRO series, fiberglass radome - HG3510U-PRO - L-com, Inc.
North Andover, MA, United States
3300-3800 MHz 10 dBi Omni Antenna, N Female, PRO series, fiberglass radome
HG3510U-PRO
3300-3800 MHz 10 dBi Omni Antenna, N Female, PRO series, fiberglass radome HG3510U-PRO
The L-com HG3510U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3510U-PRO has 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG3510U-PRO operates from 3300 to 3800 MHz which is ideal for 5G, LTE, applications in CBRS band. The Multi-Band design of the L-com HG3510U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3510U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG3510U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 10 dBi gain 3500 and CBRS Cellular Band Operation

The L-com HG3510U-PRO is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3510U-PRO has 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG3510U-PRO operates from 3300 to 3800 MHz which is ideal for 5G, LTE, applications in CBRS band. The Multi-Band design of the L-com HG3510U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3510U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG3510U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight fiberglass radome
  • Integral N-Female connector
  • Commercial grade design
  • 360° Omnidirectional Pattern

Application

  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 10 dBi gain
  • 3500 and CBRS Cellular Band Operation
Supplier's Site Datasheet
Antenna, 3.3Ghz-3.8Ghz, 10Dbi, N Conn; Antenna Type L-Com - 60AK0102 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz-3.8Ghz, 10Dbi, N Conn; Antenna Type L-Com
60AK0102
Antenna, 3.3Ghz-3.8Ghz, 10Dbi, N Conn; Antenna Type L-Com 60AK0102
ANTENNA, 3.3GHZ-3.8GHZ, 10DBI, N CONN; Antenna Type:Omni-directiona l; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:10dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 3.3GHZ-3.8GHZ, 10DBI, N CONN; Antenna Type:Omni-directional; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:10dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3510U-PRO 60AK0102
Product Name 3300-3800 MHz 10 dBi Omni Antenna, N Female, PRO series, fiberglass radome Antenna, 3.3Ghz-3.8Ghz, 10Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers