The HG4958DP-25D is a dual polarized dish antenna designed for 4.9 to 5.8 GHz applications, featuring a gain of 25 dBi and a beam-width of 7¬8 in both horizontal and vertical orientations. It supports adjustable dual polarization (horizontal and vertical) or X-polarization (+45¬8 and -45¬8), making it suitable for MIMO and 802.11n systems. The antenna is equipped with two N-Female connectors and is constructed from aluminum with a UV-stable light gray polymer finish, ensuring durability and weather resistance. It includes a tilt and swivel mast mount kit for flexible installation, allowing adjustments from 0¬8 to 30¬8. The antenna is ideal for long-distance backhaul, point-to-point data links, and applications in the 5.1/5.3/5.4/5.8 GHz ISM and UNII bands, as well as the 4.9 GHz public safety band.
The HyperLink model HG4958DP-25D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9 GHz and 5 GHz range (5.1/5.3/5.4/5.8 GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 25 dBi of gain with a 7° horizontal beam-width and vertical beam-width.
Adjustable Dual Polarity Feed Horn System
The HG4958DP-25D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems.
Rugged and Weatherproof
The reflector dish of the HG4958DP-25D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. The small diameter of the dish helps minimize wind loading.
The HG4958DP-25D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HG4958DP-25D |
| Product Name | 4.9-5.8 GHz 25 dBi Dual Polarity/X-Polarity MIMO Dish Antenna |
| Applications | Modem or Wireless Network |