L-com, Inc. 3450 MHz to 3800 MHz Cross Polarization MIMO Flat Panel Antenna, 21 dBi gain, 4 Port with N Female Connectors HG3521XP-4NF

Description
The L-com HG3521XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 3450 MHz to 3800 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 3.5 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 15 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG3521XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 21 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG3521XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG3521XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors and a minimum of 20 dB Port to Port Isolation. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 3450 MHz to 3800 MHz 21 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP CBRS High Density WIFI Applications Hospitality, Industrial, Municipality LTE Rural High Speed Internet
Datasheet
Description
The L-com HG3521XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 3450 MHz to 3800 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 3.5 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 15 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG3521XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 21 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG3521XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG3521XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors and a minimum of 20 dB Port to Port Isolation. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 3450 MHz to 3800 MHz 21 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP CBRS High Density WIFI Applications Hospitality, Industrial, Municipality LTE Rural High Speed Internet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3450 MHz to 3800 MHz Cross Polarization MIMO Flat Panel Antenna, 21 dBi gain, 4 Port with N Female Connectors - HG3521XP-4NF - L-com, Inc.
North Andover, MA, United States
3450 MHz to 3800 MHz Cross Polarization MIMO Flat Panel Antenna, 21 dBi gain, 4 Port with N Female Connectors
HG3521XP-4NF
3450 MHz to 3800 MHz Cross Polarization MIMO Flat Panel Antenna, 21 dBi gain, 4 Port with N Female Connectors HG3521XP-4NF
The L-com HG3521XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 3450 MHz to 3800 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 3.5 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports. This antenna from L-com has 15 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG3521XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This high 21 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG3521XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG3521XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors and a minimum of 20 dB Port to Port Isolation. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features 3450 MHz to 3800 MHz 21 dBi High Gain Low Profile Design +/- 45 slant polarization for increased MIMO and data throughput Outdoor rated 4 x Type N connector Application WISP CBRS High Density WIFI Applications Hospitality, Industrial, Municipality LTE Rural High Speed Internet

The L-com HG3521XP-4NF Flat Panel Antenna combines four high gain antennas in a single housing, operating from 3450 MHz to 3800 MHz. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for multiple input multiple output, point-to-multipoint and point-to-point applications in the 3.5 GHz frequency band. The unit can be used with APs and Routers with one to four antenna ports.
This antenna from L-com has 15 degrees of Horizontal and 15 degrees of Vertical Beamwidth. HG3521XP-4NF incorporates advanced Cross Polarization technology that allows for the interoperability of multiple radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This high 21 dBi gain antenna features a heavy-duty ABS plastic radome ideal for high density outdoor applications. The HG3521XP-4NF antenna is designed for pole mounting and is DC Grounded. A tilt and swivel mast mount is included which allows for quick installation at various degrees of up/down tilt for easy alignment.
The HG3521XP-4NF features four separate antenna ports 2x2 MIMO or 4x4 MIMO, with N Type Female connectors and a minimum of 20 dB Port to Port Isolation. This X-pol Flat Panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • 3450 MHz to 3800 MHz
  • 21 dBi High Gain
  • Low Profile Design
  • +/- 45 slant polarization for increased MIMO and data throughput
  • Outdoor rated
  • 4 x Type N connector

Application

  • WISP
  • CBRS
  • High Density WIFI Applications
  • Hospitality, Industrial, Municipality
  • LTE
  • Rural High Speed Internet
Supplier's Site Datasheet
3450-3800 Mhz, 21 Dbi Gain Flat Panel An L-Com - 23AK3391 - Newark, An Avnet Company
Chicago, IL, United States
3450-3800 Mhz, 21 Dbi Gain Flat Panel An L-Com
23AK3391
3450-3800 Mhz, 21 Dbi Gain Flat Panel An L-Com 23AK3391
3450-3800 MHZ, 21 DBI GAIN FLAT PANEL AN

3450-3800 MHZ, 21 DBI GAIN FLAT PANEL AN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3521XP-4NF 23AK3391
Product Name 3450 MHz to 3800 MHz Cross Polarization MIMO Flat Panel Antenna, 21 dBi gain, 4 Port with N Female Connectors 3450-3800 Mhz, 21 Dbi Gain Flat Panel An L-Com
Primary Frequency Range 3450.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details