L-com, Inc. RF Antennas HG74205QPCUPR-4310F

Description
INDOOR CEILING OMNI ANTENNA, 5 D
Request a Quote Datasheet
Description
INDOOR CEILING OMNI ANTENNA, 5 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG74205QPCUPR-4310F-ND - DigiKey
Thief River Falls, MN, United States
INDOOR CEILING OMNI ANTENNA, 5 D

INDOOR CEILING OMNI ANTENNA, 5 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG74205QPCUPR-4310F-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CBRS, CDMA, DAS, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 2349.0 MHz
Gain 4.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details