L-com, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| Attaches using integrated double sided tape Features Attaches using integrated double sided tape Application Service vehicles Public Safety Public Transportation Mining & construction | |
| Dual-port omnidirectional antenna for 900 MHz point to multipoint applications. This antenna provides high performance for a variety of wireless applications in the 900 MHz band incuding WLAN, WPLAN, IoT,... | |
| High Performance The HyperGain Model HGV-2402U is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for... | |
| High Performance The HyperGain Model HGV-2404U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for... | |
| High Performance The HyperGain Model HGV-2406U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for... | |
| High Performance The HyperGain Model HGV-2409U is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for... | |
| Homeland Security and Public Safety Programs Hyperlink's new product line of high quality antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications... | |
| HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain... | |
| L-Com GPS antennas provide high performance reception of navigational satellites including GPS and GLNSS. Features High Rejection SAW Filter High-impact UV stabilized Polycarbonite housing, magnet mounting IP67 Rated Low current... | |
| L-Com timing antennas provide accurate reception of satellite timing signals and reference frequencies for use in advanced network applications. These rugged outdoor antennas are suitable for use in harsh environments... | |
| L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features L-shape for easy mounting of... | |
| L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features Secure mounting of antennas Versatile... | |
| Only 8.5 inches square! This high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video... | |
| Superior Performance The HyperGain HG913HSP-120 Sector Panel Antenna provides 13 dBi gain, Horizontally Polarized, with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for... | |
| The 900 MHz UP-series are lightweight, low profile, high performance Omni-directional antennas designed for the 900 MHz ISM band. They are ideally suited for multipoint, Non Line of Sight (NLOS)... | |
| The Ceiling/Wall Universal Antenna Mount can be used with HyperLink's 4.5" sq and 8.5" sq. patch antennas as well as N-Type bulkhead and TNC/BNC bulkhead omni directional antennas and HyperLink's... | |
| The HG819-00PU1-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG819-00PU2-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG821-00PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG821-03PU-GPS is a combination cellular and active GPS omnidirectional antenna designed to integrate into devices requiring wireless capability. It includes an integrated GPS/GNSS Antenna. By embedding these antennas directly... | |
| The HG821-3PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG821-3PUSQ-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG827-03PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. | |
| The HG9012DP-120 is a two-port high gain sector antenna. It provides dual polarization (45° H and 45°V). It includes an adjustable tilt-mount bracket. Features All weather operation and high power... | |
| The HG905RD-1-RSP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a tilt-and-swivel Reverse Polarity SMA (RP-SMA) male connector,... | |
| The HG905RDR-RTP from L-com is an economical yet superior performance omnidirectional "rubber-duck" antenna designed for the 900 MHz ISM band. It features a RIGID Reverse Polarity TNC (RP-TNC) male connector,... | |
| The HG913Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz... | |
| The HGPRO3517DP8-065 from L-com 3.5 GHz 8-port Sector PRO Antenna provides industry leading gain, side lobes suppression, and high front to back ratio. Available in 65° beamwidth with dual +/-45... | |
| The HGX-CMOUNT01 is a Tilt and Swivel antenna mount designed to attach directly to Cisco 1570 series access points. Just simple hand tools are required to assemble and mount the... | |
| The HGX-MMOUNT01 marine antenna mount features white solid nylon construction. The four-way ratchet design allows it to be mounted to vertical or horizontal surfaces as well as straight or slanted... | |
| The HGX-UMOUNT07 is a heavy duty antenna/satellite dish mount that features a 96 degree adjustable tilt with a 8.8" x 6.1" (222 x 156 mm) wide mounting base. The mount... | |
| The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as... | |
| The HyperGain HG909Y High-Performance Yagi Antenna combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include... | |
| The HyperGain HG909YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900 MHz ISM and GSM bands. | |
| The HyperGain HG914Y High-Performance Yagi Antenna combines high gain with a wide 30° beam-width. It is ideally suited for directional applications in the 900 GHz ISM and GSM bands as... | |
| The HyperGain HG914YE High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900MHz ISM and GSM bands. This... | |
| The HyperGain Y Series are high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900MHz ISM and GSM bands. | |
| The HyperGain YE Series are economical high-performance Yagi antennas that combines accurate gain with a wide beam-width and are ideally suited for directional applications in the 900 MHz ISM and... | |
| The HyperLink brand HGV-2458-03U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these... | |
| The HyperLink brand HGV-2458-05U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these... | |
| The HyperLink brand HGV-2458-07U is an economical yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz and 4.9/5.8 GHz frequency bands. Compact and lightweight, these... | |
| The HyperLink brand model HGV-4958-04U is an economical yet high performance 4 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these... | |
| The HyperLink brand model HGV-4958-06U is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these... | |
| The HyperLink brand model HGV-4958-09U is an economical yet high performance 9 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these... | |
| The HyperLink brand model HGV-4958-12U is an economical yet high performance 12 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these... | |
| The HyperLink HG75805CUPR-NF is a low PIM high performance omni-directional ceiling mount antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems) which are used to distribute... | |
| The HyperLink HG8909P high performance antenna provides 9 dBi of gain with broad coverage. Suitable for both indoor and outdoor installations, the HG8909P is ideal for 900 MHz ISM band... | |
| The HyperLink HG8915EG is a high performance parabolic grid antenna which provides 15 dBi gain with an 18° beam-width for directional applications, backhaul applications, point to point systems and Non... | |
| The HyperLink HG902PU is a 900 MHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external... | |
| The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications... | |
| The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications... | |
| The HyperLink HG913P-120 Sector Panel Antenna provides 13 dBi gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the... | |
| The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS)... | |
| The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS)... | |
| The Hyperlink model HG908PCL series are high performance left hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular... | |
| The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular... | |
| The HyperLink Sectorized Omni Array features our high performance 2.4 GHz 120° sectorial antennas. Each of the three antennas in this array can be adjusted individually (0-20° up or down... | |
| The HyperLink Universal Antenna Mount features a 90 degree Adjustable Tilt with a 5" x 7" (127 x 179 mm) wide mounting flange. The mount is designed to work with... | |
| The HyperLink Wireless HG-PCGM01-03FJ is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad,... | |
| The HyperLink Wireless HG-PCGM01-03SM is a small form factor, high performance, combination GPS/Cellular (3G/LTE) antenna aimed at automatic vehicle locator and fleet tracking management systems that serve public safety, railroad,... | |
| The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of... | |
| The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of... | |
| The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of... | |
| The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of... | |
| The L-com brand HGV-2458-03U-NM is an economical, yet high performance dual band omnidirectional antenna designed for operation in the 2.4 GHz (2400 to 2500 MHz) and 4.9-5.8 GHz (4900 to... | |
| The L-Com HG-GPSL1L5-40 is a Dual Band (L1 / L5) active GPS timing antenna that filters and amplifies global positioning system signals received from GNSS (L1 / L5), Galileo (E1... | |
| The L-com HG74206CUPR-4310F is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74206CUPR-4310F has 2.2... | |
| The L-com HG74206CUPR-NF is a low PIM rated, high performance ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74206CUPR-NF has 2.2... | |
| The L-com HG74206DPCUPR-4310F is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74206DPCUPR-4310F has... | |
| The L-com HG74206DPCUPR-NF is a low PIM rated, high performance MIMO ceiling mount omnidirectional antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74206DPCUPR-NF has... | |
| The L-com HG74207DPPR-4310F is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74207DPPR-4310F has... | |
| The L-com HG74207DPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74207DPPR-NF has... | |
| The L-com HG74208FPPR-4310F is a low PIM rated, high performance wall mount panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74208FPPR-4310F has 5... | |
| The L-com HG74208FPPR-NF is a low PIM rated, high performance wall mount panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG74208FPPR-NF has 5... | |
| The L-com HG909YE-NF-BLK High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900MHz ISM and GSM bands. This... | |
| The L-com HG914YE-NF-BLK High-Performance Yagi Antenna in an economical package combines accurate gain with a wide beam-width, ideally suited for directional applications in the 900MHz ISM and GSM bands. This... | |
| The L-com HGV-4958-06U-NM is an economical yet high performance 6 dBi omnidirectional antenna designed for broadband frequency operation from 4.9 GHz to 5.8 GHz. Compact and lightweight, these antennas are... | |
| The L-com HGV-706U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-706U has 4 to 6 dBi gain and can be used... | |
| The L-com HGV-708U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HGV-708U has 6 to 8 dBi gain and can be used... | |
| The L-com HGV-906U-NM is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS)... | |
| The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15... | |
| The L-com LCANLP1006 is a high performance, wideband log periodic antenna designed to operate from 790 to 2700 MHz for point to point communications. The LCANLP1006 from L-com has 10... | |
| The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9... | |
| The L-com LCANLP1008 is a high performance, wideband log periodic antenna designed to operate from 1920 to 2170 MHz for point to point communications. The LCANLP1008 from L-com has 10... | |
| The L-com LCANLP1009 is a high performance, wideband log periodic antenna designed to operate from 2300 to 2500 MHz for point to point communications. The LCANLP1009 from L-com has 10... | |
| The L-com LCANLP1010 is a high performance, wideband log periodic antenna designed to operate from 3400 to 3600 MHz for point to point communications. The LCANLP1010 from L-com has 14... | |
| The L-com LCANLP1011 is a high performance, wideband log periodic antenna designed to operate from 5725 to 5850 MHz for point to point communications. The LCANLP1011 from L-com has 16... | |
| The L-com Model HGV-2404U-MMCX is an economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4 GHz to 2.5 GHz ISM band. These compact and lightweight antennas are ideally... | |
| The LCANKIT1000 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1000 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1001 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1001 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1002 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1002 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1003 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1003 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1004 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1004 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1005 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1005 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1006 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1006 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1007 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1007 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1008 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1008 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1009 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1009 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1010 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1010 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1011 Helium Miner Antenna Upgrade kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1011 provides your LongFi radio with the proper components to get... | |
| The LCANKIT1012 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1012 provides your LongFi radio with the proper components to... | |
| The LCANKIT1013 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1013 provides your LongFi radio with the proper components to... | |
| The LCANKIT1014 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1014 provides your LongFi radio with the proper components to... | |
| The LCANKIT1015 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1015 provides your LongFi radio with the proper components to... | |
| The LCANKIT1016 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1016 provides your LongFi radio with the proper components to... | |
| The LCANKIT1017 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1017 provides your LongFi radio with the proper components to... | |
| The LCANKIT1018 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1018 provides your LongFi radio with the proper components to... | |
| The LCANKIT1019 Helium Miner PRO Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1019 provides your LongFi radio with the proper components to... | |
| The LCANKIT1020 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1020 provides your LongFi radio with the proper components to... | |
| The LCANKIT1021 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1021 provides your LongFi radio with the proper components to... | |
| The LCANKIT1022 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1022 provides your LongFi radio with the proper components to... | |
| The LCANKIT1023 Helium Miner HD Antenna Upgrade Kit from L-com was designed with the serious Helium HNT Miner in mind. LCANKIT1023 provides your LongFi radio with the proper components to... | |
| The Multi-Band design of these antennas eliminates the need to purchase different antennas for each frequency. Model types include standard "Rubber Duck" style antennas and "Desk Top" style antennas with... | |
| The N-Series magnetic mounts are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other commercial and industrial... | |
| The NMO-Series magnetic mounts with rubber gasket are well suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well as numerous other... | |
| This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for... | |
| This high performance 900 MHz omnidirectional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for... | |
| This high performance 900MHz Omni-directional "rubber-duck" antenna provides broad coverage and 5 dBi gain. It is a coaxial sleeve design with an Omni-directional pattern. It is ideally suited for 900MHz... | |
| This NMO combination mount with an integrated GPS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous... | |
| This NMO combination mount with an integrated GPS/GLNSS antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous... |
| << Prev | Next >> |