L-com, Inc.
RF Antennas
HG5809U-PRO
Description
ANTOMNI 5.8GHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTOMNI 5.8GHZ 9DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG5809U-PRO-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; 802.11a, ISM, Wi-Fi
|
|
Primary Frequency Range
|
5787.0 MHz
|
|
Gain
|
9 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
3 suppliers
Primary Frequency Range
617.0 to 6000.0 MHz
View Details
3 suppliers