L-com, Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| -NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports... | |
| -NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports... | |
| -NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or... | |
| -NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or... | |
| -NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to... | |
| -NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to... | |
| A New Generation Ultra PoE Managed Switch with Advanced L2/L4 Switching and Security Planet GS-4210-16UP4C is a cost-optimized, 1U, Gigabit Ultra PoE Managed Switch featuring Planet intelligent PoE functions to... | |
| A New Generation Ultra PoE Managed Switch with Advanced L2/L4 Switching and Security Planet GS-4210-24UP4C is a cost-optimized, 1U, Gigabit Ultra PoE Managed Switch featuring Planet intelligent PoE functions to... | |
| A Perfect Managed PoE+ Switch with Advanced L2/L4 Switching and Security The GS-4210-24P4C is a new generation of Planet managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve... | |
| A Perfect Managed PoE+ Switch with Advanced L2/L4 Switching and Security The GS-4210-24PL4C is a new generation of Planet managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve... | |
| AvaLAN has expanded its AW58100 wireless radio product line to include an 802.3af Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location... | |
| AvaLAN has expanded its AW58300 wireless radio product line to include an 802.3at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location... | |
| AvaLAN has expanded its AW58800 wireless radio product line to include an 802.11at Power Over Ethernet 3-port switch. This allows you to place a wireless Ethernet drop at a location... | |
| AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The... | |
| Centralized Power Distribution for HD IP Surveillance System Solution Planet's GSD-604HP provides four 802.3at PoE+ ports for catering to small-scale IP surveillance networks at a lower total cost. With Dual... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSD-1022VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSW-1822VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSW-2622VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-optimized, Configure-free Gigabit PoE+ Switch for System Integrators Planet's GSW-2620HP, an ideal Gigabit PoE Switch, provides a cost-effective advantage to local area networks of SMBs. Offering Layer 2 data packet... | |
| Designed to be installed in a wall enclosure or simply mounted at any convenient location on a wall, PLANET WGS-804HP is an innovative, wall-mounted industrial 8-port Gigabit Ethernet Switch with... | |
| EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency... | |
| Easily-deployed and Expanded Network Designed to be installed in a wall enclosure or simply mounted on a wall at any convenient location, Planet WGS-804HPT, an innovative, Industrial 8-port 10/100/1000T Wall-mounted... | |
| Easily-deployed and Expanded Network Designed to be installed in a wall enclosure or simply mounted on a wall in any convenient location, Planet WGS-4215-8P2S, an innovative, Industrial 8-port 10/100/1000T 802.3at... | |
| ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO... | |
| ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video... | |
| EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It... | |
| EnStation5 is a 5 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 19 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 5 miles. It... | |
| EtherWAN's Ethernet extenders are perfect for extending your Ethernet connections up to 2,200 meters (1Mb) over a single pair copper wire. These robust units can be DIN rail mounted and... | |
| EtherWAN's EX1608SFC8-15 un-managed fiber switch offers 8 dedicated 10/100Base-FX SC fiber ports for dedicated fiber connectivity to existing switches or desktops. Each SC fiber port is capable of send data... | |
| EtherWAN's EX16900 Series Unmanaged Gigabit Switches are perfect for home or small office environments where only a few connections are needed, but high speed is a requirement. This switch provides... | |
| EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such... | |
| Extend your wireless coverage to the outdoors with the high-powered ENS1200, an 802.11a/b/g/n/ac 2x2 long-range Dual Band Wireless AC1200 Outdoor Access Point with speeds up to 300 Mbps on the... | |
| Hirschmann's OpenRail line of managed industrial Ethernet switches are available with a choice of "enhanced" or "professional" firmware. Users can decide which functionality their application requires and select the appropriate... | |
| Icron's USB Ranger® 2201 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger... | |
| Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger... | |
| Icron's USB Ranger® 2211 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. | |
| Icron's USB Ranger® 2212 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. | |
| Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4... | |
| Icron's USB Ranger® 2311 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or... | |
| Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or... | |
| Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed... | |
| Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed... | |
| Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed... | |
| Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed... | |
| L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch... | |
| L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial... | |
| L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x... | |
| L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports... | |
| L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber... | |
| L-com's WM8-4G-4GP+ is an 8 port, PoE+ capable, triple speed industrial Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The WM8-4G-4GP+ unit has... | |
| Long Distance High Power PoE and Gigabit Data Extension Solution The POE-PTE201 from Planet is a newly designed simple device which extends both the reach of Gigabit Ethernet Data and... | |
| Long Distance PoE and Data Extension Solution The POE-PTE101 is a newly designed and simple device which extends both the reach of Ethernet Data and IEEE 802.3af Power over Ethernet... | |
| NETGEAR's 10/100Mbps Fast Ethernet Switches provide your LAN with economical, high speed, 10/100 Mbps auto-sensing connectivity. Just plug in your ethernet cables and connect a power cord and your network... | |
| NETGEAR's Gigabit Switches offer users high-speed network connections in a compact cost effective switch. The GS series switches feature auto-negotiation between 10, 100 and 1000MB connections allowing users to migrate... | |
| PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8... | |
| Planet Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive... | |
| Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can... | |
| PLANET'S WDAP-1750AC is an enterprise PoE access point with the latest 802.11ac wireless technology, advanced management features and superior encryption standard yet cost-effective. Meeting enterprise demand, the WDAP-1750AC has enhanced... | |
| Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports... | |
| PoE Solution for Breaking RJ45 100m Limitation Planet's IPOE-E202 is an industrial IP63-rated 1-port PoE+ to 2-port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The... | |
| Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates... | |
| Send USB signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve... | |
| Suitable for Industrial Environment Planet IGS-604HPT-RJ, an Industrial Managed Ethernet Switch, comes with an IP67-rated industrial case, 4-port 10/100/1000T 802.3at PoE, 2-port 10/100/1000T, and static Layer 3 routing, providing a... | |
| The 24 port 10/100Mbps SWTC-PT2401 Ethernet switch is the perfect high-density switching solution for today's high performance Ethernet networks. The SWTC-PT2402 features 24 10/100Base TX ports that support half and... | |
| The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform... | |
| The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer... | |
| The ATEN CS1914 4-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer... | |
| The AW2400iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect to "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,... | |
| The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to... | |
| The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play... | |
| The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command... | |
| The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers,... | |
| The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote... | |
| The AW49200HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW49200HTS Subscriber Units (clients). | |
| The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted... | |
| The AW49200HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW49200HTA Access Point (master). The 4.9... | |
| The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). | |
| The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure... | |
| The AW58100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used... | |
| The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). | |
| The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to... | |
| The AW58300HTS high speed Ethernet radio serves as a subscriber unit (client) in point to multipoint line of sight connections in combination with an AW58300HTA Access Point (master). The combination... | |
| The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to... | |
| The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated... | |
| The AW900iS is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control... | |
| The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital... | |
| The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control... | |
| The AW900mTR is a robust and reliable module that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers,... | |
| The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play... | |
| The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for... | |
| The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those... | |
| The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers,... | |
| The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,... | |
| The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is... | |
| The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can... | |
| The EW-24VDC-30 industrial power supply provides 24VDC in a compact, DIN rail mountable form. This unit provides an easy to use solution for any location where AC outlets are not... | |
| The EW-48VDC-120 industrial power supply provides 48VDC in a compact, DIN rail mountable form. This unit provides an easy to use solution for any location where AC outlets are not... | |
| The EX42000 series compact Fast Ethernet Switches are equipped with 10/100Base-TX RJ45 ports and Multimode or Single mode fiber uplink ports (EW-420141A and EW-420142A). By using standard auto-negotiation and the... | |
| The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote... | |
| The Hirschmann SPIDER unmanaged Industrial Ethernet Rail Switches are the perfect small form factor solution for your Industrial Ethernet connectivity needs. Each Switch features store and forward operation which stops... | |
| The IES-2206GAT-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of... | |
| The IES-2210AT-SFP is a 10 port Industrial Ethernet Switch with 8x 10/100TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port... | |
| The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of... | |
| The ISW-804PT-M12, the Industrial 8-Port 10/100Mbps M12 PoE Fast Ethernet Switch, is designed with the IP67 industrial case, providing a high level of immunity against electromagnetic interference and heavy electrical... | |
| The LCPS series of power supplies provide a cost effective and reliable 24V DC power source for L-com's line of industrial Ethernet switches and media converters. These units can be... | |
| The Netgear SWTC-XS708E Unmanaged Plus 10 Gigabit Switch provides a simple to set up and use high speed networking solution. This switch provides 8 10 Gig RJ45 ports and one... | |
| The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an... | |
| The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any... | |
| The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint... | |
| The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and... | |
| The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of... | |
| The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and... | |
| The Planet PT-MTB series of 10G SFP+ and XFP modules provide a flexible option when using a 10G switch or media converter that contains the applicable port. With Single Mode... | |
| The Planet PT-MTB-LR 10G SFP+ module provides a flexible option when using a 10G switch or media converter that contains a SFP+ port. Utilizing dual LC connectors, this module provides... | |
| The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. | |
| The SW series Ethernet switches from Planet Technology provide cost-conscious businesses and home users with the foundation of an integrated system for small-office / home-office networking. These economical 10/100 switches... | |
| The SWTC-PT1601 is a high performance Ethernet switch which features 16 10/100Base TX Ethernet ports that support MDI/ MDIX auto-detection, auto-negotiation as well as full and half duplex operation. This... | |
| The TransRack allows users to mount EtherWAN's DIN rail industrial control devices and switches inside a standard 19" rack. The user-friendly design only takes a few seconds to easily clip... | |
| The US221A is a 2 Port USB 2.0 Peripheral Switch that allows up to 2 computers to share the use of a single USB peripheral device (such as a printer,... | |
| The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer,... | |
| The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e... | |
| The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB... | |
| The WGSW-24040HP series is the latest generation of PLANET Managed Gigabit PoE Switches featuring PLANET intelligent PoE functions to improve the availability of critical business applications. The series provides IPv6/IPv4... | |
| The WGSW-24040HP4 series is the latest generation of PLANET Managed Gigabit PoE Switches featuring PLANET intelligent PoE functions to improve the availability of critical business applications. The series provides IPv6/IPv4... | |
| These 2 way DB15 manual switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user... | |
| These DB25 manual switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user friendly switch. | |
| These manual DB9 switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user friendly switch. | |
| This easy to use power supply will allow you to power your ICP-DAS equipment if you only have AC power available. Features Wall mount AC/DC adapter 2 stripped leads, perfect... | |
| This NETGEAR 24-port Gigabit Ethernet Switch is high on value and capability. With 24 10/100/1000Mbps ports, each capable of powering 2000Mbps of data throughput in full-duplex mod, plus two optional... | |
| This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted... | |
| This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP... | |
| This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one... | |
| Tripp Lite's USB 1.1 over Cat5 Extender Kit allows you to connect your computer to a USB 1.1 peripheral up to 150 feet away using ordinary Cat5/Cat5e/Cat6 cable. The transmitter... | |
| Under the AP Mesh mode (in 2.4 GHz), the ENH1750EXT Wireless Outdoor Access Point can be used as a central connection hub for stations or clients that support IEEE 802.11b/g/n... | |
| When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks... |