L-com, Inc. 4.9 GHz Flat Patch Wireless Antenna Homeland Security HG4911P

Description
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 11 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Can be installed for either vertical or horizontal polarization Integral SMA-Female connector Light weight compact flat panel design Optional mounting kits available Application Homeland Security Large Scale WLL Personal Area Network (PAN) Rapid Deployment Installations Public Safety Services: Fire, Police, Security
Datasheet
Description
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 11 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Can be installed for either vertical or horizontal polarization Integral SMA-Female connector Light weight compact flat panel design Optional mounting kits available Application Homeland Security Large Scale WLL Personal Area Network (PAN) Rapid Deployment Installations Public Safety Services: Fire, Police, Security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9 GHz Flat Patch Wireless Antenna Homeland Security - HG4911P - L-com, Inc.
North Andover, MA, United States
4.9 GHz Flat Patch Wireless Antenna Homeland Security
HG4911P
4.9 GHz Flat Patch Wireless Antenna Homeland Security HG4911P
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 11 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Can be installed for either vertical or horizontal polarization Integral SMA-Female connector Light weight compact flat panel design Optional mounting kits available Application Homeland Security Large Scale WLL Personal Area Network (PAN) Rapid Deployment Installations Public Safety Services: Fire, Police, Security

Homeland Security and Public Safety Programs
Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc.
Superior Performance
This compact flat panel antenna is only 4.5" square and combines 11 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization.
Rugged and Weather-Proof
Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
For additional information and complete specifications, click on data sheet link below.

Features

  • All weather operation
  • Can be installed for either vertical or horizontal polarization
  • Integral SMA-Female connector
  • Light weight compact flat panel design
  • Optional mounting kits available

Application

  • Homeland Security
  • Large Scale WLL
  • Personal Area Network (PAN)
  • Rapid Deployment Installations
  • Public Safety Services: Fire, Police, Security
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4911P
Product Name 4.9 GHz Flat Patch Wireless Antenna Homeland Security
Primary Frequency Range 4900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248696 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details