L-com, Inc. 3 dBd Ground Independent WideBand Poly Spring Vehicular Antenna 440-480 MHz NMO Mount Connector HG445PSGI-NMO

Description
This ground plane independent UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Wide band performance; no tuning required NMO Mount, Black Chrome Finish One-piece 17-7 Stainless steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This ground plane independent UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Wide band performance; no tuning required NMO Mount, Black Chrome Finish One-piece 17-7 Stainless steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dBd Ground Independent WideBand Poly Spring Vehicular Antenna 440-480 MHz NMO Mount Connector - HG445PSGI-NMO - L-com, Inc.
North Andover, MA, United States
3 dBd Ground Independent WideBand Poly Spring Vehicular Antenna 440-480 MHz NMO Mount Connector
HG445PSGI-NMO
3 dBd Ground Independent WideBand Poly Spring Vehicular Antenna 440-480 MHz NMO Mount Connector HG445PSGI-NMO
This ground plane independent UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Wide band performance; no tuning required NMO Mount, Black Chrome Finish One-piece 17-7 Stainless steel open coil whip Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This ground plane independent UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • Wide band performance; no tuning required
  • NMO Mount, Black Chrome Finish
  • One-piece 17-7 Stainless steel open coil whip
  • Flexible Black Polymer Alloy Spring
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG445PSGI-NMO
Product Name 3 dBd Ground Independent WideBand Poly Spring Vehicular Antenna 440-480 MHz NMO Mount Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details