ANTPATCH 2.4/5.8 GHZ 8DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2458-8DS-RSP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac, Wi-Fi |
| Primary Frequency Range | 2450.0 to 5800.0 MHz |
| Gain | 8 dB |
Vertical & 2 x Dual Slant ±45°