L-com, Inc. 5.8 GHz 17 dBi 90 Degree Sector Panel WLAN Antenna HG5817P-090

Description
The HyperLink HG5817P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality cell site antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5817P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Ideal for Wireless Internet "Cell" Sites- -This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. Features 17 dBi 90 Degree Sector Panel DC Ground lightning protection Integral N-Female Connector Supplied with a tilt and swivel mast mount kit Application 5.8GHz Wireless LAN systems 5.8GHz ISM applications 5.8GHz UNII applications WiFi Systems & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet
Description
The HyperLink HG5817P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality cell site antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5817P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Ideal for Wireless Internet "Cell" Sites- -This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. Features 17 dBi 90 Degree Sector Panel DC Ground lightning protection Integral N-Female Connector Supplied with a tilt and swivel mast mount kit Application 5.8GHz Wireless LAN systems 5.8GHz ISM applications 5.8GHz UNII applications WiFi Systems & Wireless Video Systems Wireless Internet Provider "cell" sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 17 dBi 90 Degree Sector Panel WLAN Antenna - HG5817P-090 - L-com, Inc.
North Andover, MA, United States
5.8 GHz 17 dBi 90 Degree Sector Panel WLAN Antenna
HG5817P-090
5.8 GHz 17 dBi 90 Degree Sector Panel WLAN Antenna HG5817P-090
The HyperLink HG5817P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality cell site antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5817P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. Ideal for Wireless Internet "Cell" Sites- -This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. Features 17 dBi 90 Degree Sector Panel DC Ground lightning protection Integral N-Female Connector Supplied with a tilt and swivel mast mount kit Application 5.8GHz Wireless LAN systems 5.8GHz ISM applications 5.8GHz UNII applications WiFi Systems & Wireless Video Systems Wireless Internet Provider "cell" sites

The HyperLink HG5817P-090 Sector Panel WiFi Antenna combines high gain with a wide 90° beam-width. It is a professional quality cell site antenna designed primarily for service providers in the 5.8GHz ISM and UNII band.
This antenna features a heavy-duty plastic radome for all-weather operation. The HG5817P antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment.
Ideal for Wireless Internet "Cell" Sites- -This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees.

Features

  • 17 dBi 90 Degree Sector Panel
  • DC Ground lightning protection
  • Integral N-Female Connector
  • Supplied with a tilt and swivel mast mount kit

Application

  • 5.8GHz Wireless LAN systems
  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • WiFi Systems & Wireless Video Systems
  • Wireless Internet Provider "cell" sites
Supplier's Site Datasheet
Antenna, 90+ Sector Panel, 5.8Ghz; Antenna Type L-Com - 23T6614 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 90+ Sector Panel, 5.8Ghz; Antenna Type L-Com
23T6614
Antenna, 90+ Sector Panel, 5.8Ghz; Antenna Type L-Com 23T6614
ANTENNA, 90+ SECTOR PANEL, 5.8GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes

ANTENNA, 90+ SECTOR PANEL, 5.8GHZ; Antenna Type:WiFi; Frequency Min:-; Frequency Max:-; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:-; Frequency:5.85GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5817P-090 23T6614
Product Name 5.8 GHz 17 dBi 90 Degree Sector Panel WLAN Antenna Antenna, 90+ Sector Panel, 5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
865MHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8659R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 9 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details