L-com, Inc. 2.4/5 GHz 8 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-08DP-4NF

Description
The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-08DP-4NF antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2458-08DP-4NF features four separate dual band antennas ports, two for horizontal polarization and two for vertical polarization. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Two vertical and two horizontal elements UV-resistant radome for all-weather operation Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet
Description
The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-08DP-4NF antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2458-08DP-4NF features four separate dual band antennas ports, two for horizontal polarization and two for vertical polarization. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Two vertical and two horizontal elements UV-resistant radome for all-weather operation Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz 8 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors - HG2458-08DP-4NF - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz 8 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors
HG2458-08DP-4NF
2.4/5 GHz 8 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-08DP-4NF
The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-08DP-4NF antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG2458-08DP-4NF features four separate dual band antennas ports, two for horizontal polarization and two for vertical polarization. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Two vertical and two horizontal elements UV-resistant radome for all-weather operation Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers

The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG2458-08DP-4NF antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment.
The HG2458-08DP-4NF features four separate dual band antennas ports, two for horizontal polarization and two for vertical polarization.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Two vertical and two horizontal elements
  • UV-resistant radome for all-weather operation
  • Dual band, high gain operation
  • Dual polarity feed system in single enclosure
  • Four independent antennas

Application

  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems
  • Homeland Security and Public Safety Band
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
  • Hospitality, Industrial, Municipality
  • MIMO wireless access points and routers
Supplier's Site Datasheet
Antflat Pnl 2.4/5Ghz 8Dbi L-Com - 23AK3350 - Newark, An Avnet Company
Chicago, IL, United States
Antflat Pnl 2.4/5Ghz 8Dbi L-Com
23AK3350
Antflat Pnl 2.4/5Ghz 8Dbi L-Com 23AK3350
ANTFLAT PNL 2.4/5GHZ 8DBI

ANTFLAT PNL 2.4/5GHZ 8DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-08DP-4NF 23AK3350
Product Name 2.4/5 GHz 8 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors Antflat Pnl 2.4/5Ghz 8Dbi L-Com
Primary Frequency Range 2400.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers