L-com, Inc. 5.8 GHz 23 dBi Die Cast Aluminum Reflector Grid Antenna HG5822EG

Description
The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on the Data Sheet in the downloads tab. Features All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Two piece design Application Long-Range Directional Applications Point to Point, Point to Multi-point Systems 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications
Datasheet
Description
The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on the Data Sheet in the downloads tab. Features All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Two piece design Application Long-Range Directional Applications Point to Point, Point to Multi-point Systems 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 23 dBi Die Cast Aluminum Reflector Grid Antenna - HG5822EG - L-com, Inc.
North Andover, MA, United States
5.8 GHz 23 dBi Die Cast Aluminum Reflector Grid Antenna
HG5822EG
5.8 GHz 23 dBi Die Cast Aluminum Reflector Grid Antenna HG5822EG
The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. For additional information and complete specifications, click on the Data Sheet in the downloads tab. Features All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Two piece design Application Long-Range Directional Applications Point to Point, Point to Multi-point Systems 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications

The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
The antennas' construction features a die cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°.
For additional information and complete specifications, click on the Data Sheet in the downloads tab.

Features

  • All Weather Operation
  • Light weight cast aluminum construction
  • Superior Performance
  • UV Stable Light Gray Powder Coat Finish
  • Two piece design

Application

  • Long-Range Directional Applications
  • Point to Point, Point to Multi-point Systems
  • 5.8 GHz 802.11a/n Wireless LAN Systems
  • 5.8 GHz UNII and ISM Applications
  • Wireless Bridges and Backhaul Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5822EG
Product Name 5.8 GHz 23 dBi Die Cast Aluminum Reflector Grid Antenna
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Multi-Band Antennas - 2720161 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.4 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details