ANTRUBBER DUCK 617-7100, 0-5 DBI
ANTENNA, SMA CONNECTOR, MULTI BAND TYPE, VERTICAL POLARIZATION, 1-4DBI, 617-5850 MHZ, 5W, 4G 5G WIFI 6 RUBBER DUCK/TERMINAL ANTENNA, BLADE DESIGN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 5073-HG65804RD-SM-ND | 210934084 |
| Product Name | RF Antennas | Antenna |
| Applications | Modem or Wireless Network; 4G, 5G, Bluetooth, C-Band, CBRS, IoT, Wi-Fi, Zigbee™, Z-Wave | RF Testing |
| Primary Frequency Range | 3233.0 MHz | |
| Gain | 2 dB | |
| VSWR | 3.5 :1 |
Vertical