L-com, Inc. 5.1-5.8 GHz 13 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors HG5158DP-13U

Description
The HyperLink HG5158DP-13U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna. For additional information and complete specifications, click on data sheet link below. Features UV-resistant radome for all-weather operation Ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure
Datasheet
Description
The HyperLink HG5158DP-13U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna. For additional information and complete specifications, click on data sheet link below. Features UV-resistant radome for all-weather operation Ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1-5.8 GHz 13 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors - HG5158DP-13U - L-com, Inc.
North Andover, MA, United States
5.1-5.8 GHz 13 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors
HG5158DP-13U
5.1-5.8 GHz 13 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors HG5158DP-13U
The HyperLink HG5158DP-13U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna. For additional information and complete specifications, click on data sheet link below. Features UV-resistant radome for all-weather operation Ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure

The HyperLink HG5158DP-13U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna.
For additional information and complete specifications, click on data sheet link below.

Features

  • UV-resistant radome for all-weather operation
  • Ideal alternative to the Ubiquiti AirMax Omni AMO-5G13 antenna
  • Includes mast mounting hardware
  • MIMO - Multiple-Input and Multiple-Output
  • Two (2) integrated diversity antennas plus dual feed system in a single enclosure
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158DP-13U
Product Name 5.1-5.8 GHz 13 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Telemetry Antennas - 1853075 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma male
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details