L-com, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for the TSP4288C6 series Category 6 plugs, this wire crimp tool features fully-ratcheting action to assure maximum crimp quality. The hardened dies provide for a long service life... | |
| Designed specifically for TSP6088S Category 6a plugs, this crimp tool features fully-ratcheting action to assure maximum crimp quality. The hardened dies provide for a long service life and quality connections. | |
| Economical cable prep has never been better. L-com's low cost cable strippers are small enough to fit into your pocket and provide quality cable prep. These easy to use tools... | |
| Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies... | |
| In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an... | |
| L-com FOT-ST-DRC is a drop cable stripper specifically for FTTH installation. The L-com FOT-ST-DRC is ideal for FTTH drop cables. The FOT-ST-DRC features metal body construction which allows for a... | |
| L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper... | |
| L-com's economical medium service modular crimp tools are the right choice where the expense of a professional grade tool is not wanted. Featuring carbon steel dies, these tools provide a... | |
| L-com's economical medium service RJ45 crimp tool is the right choice where the expense of a professional grade tool is not wanted. Featuring carbon steel dies, these RJ45 crimp tools... | |
| L-com's FOT-ST-BT162 is a Buffer Tube Stripper with Adjustable Blades. The FOT-ST-BT162 is for use with simplex cables up to 1/8 inch diameter. The L-com FOT-ST-BT162 is a precision tool... | |
| L-com's FOT-ST-BT163 is a Buffer Tube Stripper with Adjustable Blades. The FOT-ST-BT163 is for use with simplex cables from 1/8 inch up to 7/32 inch diameter, and features three Straight... | |
| L-com's HTS2700 RJ45 (8P8C) crimp tool combines a cable cutter and stripper to provide installers with the perfect tool for terminating L-com's unique TDS series RJ45 (8P8C) Ethernet connectors. An... | |
| Simplify RJ45 plug terminations with these special, easy to use pull-through plugs. They are designed for the conductors to be pulled completely through the connector and out the front. The... | |
| Th1s heavy-duty crimping tool is economically priced and easy to use. Leverage action produces an enormous force to properly crimp a perfect hex every time. An adjustable cam is added... | |
| The HTS2100 crimp tool accepts a variety of dies that allow it to crimp modular or coaxial terminations. This top of the line tool is more compact than competitors' models... | |
| The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features... | |
| The L-com FOT-CT-SMA-H is a Fiber Optic Crimp Tool for use with SMA connectors. The tool features five cavities for hex crimps. The FOT-CT-SMA-H can crimp .105 inch, .137 inch,... | |
| The L-com FOT-CT-STFCSC is a Fiber Optic Crimp Tool, which includes the die and handle. It is designed for the crimping of ST, FC, and SC connectors. The L-com FOT-CT-STFCSC... | |
| The L-com FOT-ST-02509 Buffer Coating Stripper was designed for use with for Duplex Zipcord construction fiber cabling. It strips both the 900µm and 250µm buffers found in this type of... | |
| The L-com FOT-ST-21O Buffer Stripper is intended for use with outside plant (outdoor) fiber cabling, and strips both 250µm and 900µm buffers. The L-com FOT-ST-21O stripper features 2 holes for... | |
| The L-com FOT-ST-2D1 Buffer Coating Stripper was designed for use with for Duplex Zipcord construction fiber cabling. It strips both the 900µm and 250µm buffers found in this type of... | |
| The L-com FOT-ST-31 fiber optic stripper is designed for stripping of fiber jackets and buffers. It is intended for use with both 250µm and 900µm buffers, as well as 3mm... | |
| The L-com FOT-ST-RB1 Fiber Ribbon Stripper has been designed for the stripping of the outside jacket of fiber optic ribbon cables. The precision stripping blades guarantee a consistent, clean strip... | |
| The L-com FOT-ST-RO1 is a Rotary Cable stripper. The FOT-ST-RO1 provides consistent strip depth with precision adjustment capabilities. The L-com FOT-ST-RO1 can be used for jackets from 4.5mm-25mm. The FOT-ST-RO1... | |
| The L-com FOT-ST-RO4 is a Rotary Coaxial Cable stripper that can strip cable lengths at 4,6,8, or 12mm increments. The L-com FOT-ST-RO4 features a pre-set stripping length of 6mm. The... | |
| The L-com FOT-ST-TMULT Fiber Optic T-Style Jacket Stripper features a dual V-notch blade to quickly remove the outer jacket of fiber optic cables. The L-com FOT-ST-TMULT features comfortable, cushioned handles... | |
| The Miller Fiber jacket stripper and cutter was designed to strip and cut 26-16 AWG (.40-1.3 mm) wire sizes. This economical and easy to use tool is a must for... | |
| The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire... | |
| The Stewart ratcheting Crimp Tool Kit is designed for mid- to high-volume applications. The rugged tool frame and hardened steel die sets are suitable for usage by cable production shops... | |
| This economically priced professional grade tool crimps commercial D-Subminiature pins and sockets for 20-30 AWG wires. Spring loaded holding mechanism centers and holds pin in place until crimping cycle is... | |
| This handy cable-stripping tool is a great addition to any cable installer tool belt. Featuring an adjustable blade for all sizes of UTP, STP, and Flat Silver Satin cabling, this... | |
| This heavy-duty crimping tools is economically priced and easy to use. Leverage action produces an enormous force to properly crimp a perfect hex every time. An adjustable cam is added... | |
| This professional grade tool makes pin crimping a breeze. Featuring a multipoint design which has proven to be one of the most reliable attachment methods. Designed for use with the... | |
| This series features a choice of similar crimp tools equipped with specific die sets to perform a wide variety of crimping functions that apply to your needs. The supplied die... | |
| This series features both a compression style and a crimp style tool specifically designed for Type F connectors. Fully machined crimp cavities ensure accurate crimps every time. Constructed of high... | |
| With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin... |