L-com, Inc. 4.9-5.8 GHz 19 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors HG4958-19DP

Description
The HyperLink HG4958DP-19P Flat Panel Antenna combines vertical and horizontal polarization with high gain over broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 4.9 GHz to 5.8 GHz frequency bands. The HG4958DP-19P supports 802.11a/n and MIMO applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG4958-19DP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two integrated diversity antennas Application WiMAX, WISP, WiFi, Mobile Communication 4.9-5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Supports 1x2, 2x2 MIMO AP/Router Supports IEEE 802.11 a/n applications
Datasheet
Description
The HyperLink HG4958DP-19P Flat Panel Antenna combines vertical and horizontal polarization with high gain over broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 4.9 GHz to 5.8 GHz frequency bands. The HG4958DP-19P supports 802.11a/n and MIMO applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG4958-19DP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two integrated diversity antennas Application WiMAX, WISP, WiFi, Mobile Communication 4.9-5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Supports 1x2, 2x2 MIMO AP/Router Supports IEEE 802.11 a/n applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 19 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors - HG4958-19DP - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 19 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors
HG4958-19DP
4.9-5.8 GHz 19 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors HG4958-19DP
The HyperLink HG4958DP-19P Flat Panel Antenna combines vertical and horizontal polarization with high gain over broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 4.9 GHz to 5.8 GHz frequency bands. The HG4958DP-19P supports 802.11a/n and MIMO applications. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG4958-19DP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment. Click on the Downloads tab for additional information and complete specifications. Features Dual Polarity feed system in single enclosure MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two integrated diversity antennas Application WiMAX, WISP, WiFi, Mobile Communication 4.9-5.8 GHz Wireless LAN systems Homeland Security and Public Safety band Supports 1x2, 2x2 MIMO AP/Router Supports IEEE 802.11 a/n applications

The HyperLink HG4958DP-19P Flat Panel Antenna combines vertical and horizontal polarization with high gain over broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 4.9 GHz to 5.8 GHz frequency bands. The HG4958DP-19P supports 802.11a/n and MIMO applications.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG4958-19DP antenna is supplied with a tilt and swivel mast mount kit. This allows quick installation at various degrees of up/down tilt for easy alignment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual Polarity feed system in single enclosure
  • MIMO - Multiple-Input and Multiple-Output
  • UV-resistant radome for all-weather operation
  • Two integrated diversity antennas

Application

  • WiMAX, WISP, WiFi, Mobile Communication
  • 4.9-5.8 GHz Wireless LAN systems
  • Homeland Security and Public Safety band
  • Supports 1x2, 2x2 MIMO AP/Router
  • Supports IEEE 802.11 a/n applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-19DP
Product Name 4.9-5.8 GHz 19 dBi Dual Polarized Flat Panel Antenna - N-Female Connectors
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Telemetry Antennas - 2108790 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details