L-com, Inc. RF Antennas HG72712P-120

Description
ANTPNL 700-2700MHZ 12DB 120?
Request a Quote Datasheet
Description
ANTPNL 700-2700MHZ 12DB 120?
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG72712P-120-ND - DigiKey
Thief River Falls, MN, United States
ANTPNL 700-2700MHZ 12DB 120?

ANTPNL 700-2700MHZ 12DB 120?

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG72712P-120-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, AWS, LTE, PCS, Wi-Fi
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Sleeve Dipole Antennas - SDA-1950 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details